Ceramics / Glass Tensiometers and Surface Tension Meters

11 Results
Drop Shape Analyzer -- DSA High Temperature
from KRÜSS Scientific

The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Fuel / Fuel Materials
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Properties Analyzed: Wettability / Contact Angle
Gemini VII Series Surface Area Analyzer
from Micromeritics

Micromeritics ’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Fuel / Fuel Materials; Foam / Porous Materials; Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; Digital; PC Interface / Networkable; SPC Software or Capability
Drop Shape Analyzer -- DSA100B
from KRÜSS Scientific

The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Tristar II 3020 Surface Area Analyzer
from Micromeritics

The Tristar ® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Drop Shape Analyzer -- DSA100E
from KRÜSS Scientific

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
Drop Shape Analyzer -- DSA100L
from KRÜSS Scientific

The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can... [See More]

  • Test Media: Adhesives/Sealants; Ceramics
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Drop Shape Analyzer -- DSA100S
from KRÜSS Scientific

The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Drop Shape Analyzer -- DSA25B
from KRÜSS Scientific

The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don ’t require a high degree of... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Drop Shape Analyzer -- DSA25E
from KRÜSS Scientific

In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Drop Shape Analyzer -- DSA25S
from KRÜSS Scientific

The Standard version of the DSA25 Drop Shape Analyzer measures the static or dynamic contact angle with high precision and can also be used to determine the surface free energy by carrying out measurements with several liquids. The instrument provides rapid results for the wettability of a surface,... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable