Wettability / Contact Angle Tensiometers and Surface Tension Meters

26 Results
Networked Surface Readiness Sensors -- BC Inline
from Brighton Science

Integrate sensors into your production line for easy, automatic monitoring. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital
  • Test Media: Adhesives/Sealants
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 15
from DataPhysics Instruments USA Corp.

The DCAT 15 enables additional measuring methods and hence can be used to determine dynamic contact angles, the surface energy of solids or sedimentation and penetration properties. In addition the DCAT 15 can be extended with a liquid dosing unit LDU 25 and can thus create sequential concentration... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
3D Contact Angle -- Ayríís
from KRÜSS Scientific

Getting rid of any user intervention and result interpretation whatsoever, our Ayr í ís uses groundbreaking technology for perfectly reliable QC checks of wettability. With just one click and in seconds, the 3D Contact Angle of water is measured and auto-validated with a simple... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Display & Special Features: Handheld, Portable or Field; PC Interface / Networkable
  • Test Media: Adhesives/Sealants
Automatic Tensiometer -- DY-300
from CSC Scientific Company, Inc.

Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals; Petroleum
Networked Surface Readiness Sensors -- BC Mobile
from Brighton Science

Collect surface data when and where you want to-not just in the lab-with our flexible handheld units. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital; Video
  • Test Media: Adhesives/Sealants
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 25
from DataPhysics Instruments USA Corp.

The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA High Temperature
from KRÜSS Scientific

The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Adhesives/Sealants; Ceramics; Fuel / Fuel Materials
Automatic Tensiometer -- DY-500
from CSC Scientific Company, Inc.

Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals; Petroleum
Non-Networked Automated Surface Analyst
from Brighton Science

For the first time ever, manufacturers have access to the Automated Surface Analyst, a non-contact surface quality inspection solution that will fix long-standing adhesion problems that cause scrap, recalls, rework and production delays. The Automated Surface Analyst provides real-time feedback to... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital
  • Test Media: Adhesives/Sealants
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 25SF
from DataPhysics Instruments USA Corp.

The DCAT 25SF incorporates a weighing system of highest accuracy with a resolution of 0.1 μg which allows to measure even on single fibers. As an ideal single fiber force tensiometer the DCAT 25SF is not limited to this very special purpose due to the modular design of the product line. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA Inkjet
from KRÜSS Scientific

The all-important cooperation between the ink and the print head control creates high quality inkjet printing. The DSA Inkjet Drop Shape Analyzer supports you in reaching this goal. The instrument incorporates an innovative Drop Watching system for analyzing the jet stream of ink droplets produced... [See More]

  • Properties Analyzed: Volume, Speed, Trajectory, Ligament Length, And Number Of Droplet Parts; Wettability / Contact Angle
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Ink for Inkjet Printers
Non-Networked Handheld Surface Analyst
from Brighton Science

The Surface Analyst ™ is Brighton Science's handheld surface inspection device that allows manufacturers to rapidly quantify the quality of material surfaces after cleaning processes and before applications such as bonding, coating, sealing, painting or printing. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital; Video
  • Test Media: Adhesives/Sealants
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 8 & DCAT 9
from DataPhysics Instruments USA Corp.

The DCAT 8 and DCAT 9 are powerful entry level models for the weight-based measurement of surface and interfacial tension and the density of liquids and solids. In order to measure temperature dependent properties the DCAT 8T and DCAT 9T feature an integrated digital thermometer and a liquid... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA100B
from KRÜSS Scientific

The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 15EC
from DataPhysics Instruments USA Corp.

The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X- and Y-direction and is locked into position with its switchable magnetic base. In Z-direction the sample table is adjustable... [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100E
from KRÜSS Scientific

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 200
from DataPhysics Instruments USA Corp.

The OCA 200 is the contact angle goniometer and drop shape analysis system for microscopic and macroscopic structures. The software-controlled, electrically driven optic alignment enables the OCA 200 to adjust the observation angle and to focus automatically. With the trendsetting 10-fold zoom lens... [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100HP1750
from KRÜSS Scientific

The DSA100HP1750 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 1750 bar and temperatures of up to 250 °C. The main focus of the instrument lies in the optimization of reservoir stimulation in oil recovery by influencing... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Petroleum
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 25
from DataPhysics Instruments USA Corp.

The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in space via precision axes with hand wheels. Hence, a fast and exact manual positioning of the sample is always guaranteed,... [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100HP40
from KRÜSS Scientific

The DSA100HP40 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 40 bar and temperatures of up to 200 °C. The main focus lies in chemical processes under pressure in which phase interactions and transitions as well as... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Optimization of chemical syntheses and separation processes under pressure
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 25 special models
from DataPhysics Instruments USA Corp.

The universal device platform opens the way to special models of the OCA 25, which satisfy even highest customer expectations and cope with the most challenging measuring environments.OCA 25-HTV 1800 The high temperature measuring system OCA 25-HTV 1800 is capable of measuring contact angles at high... [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100L
from KRÜSS Scientific

The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 25-PMC 750
from DataPhysics Instruments USA Corp.

The OCA 25-PMC 750 with its high pressure measuring chamber provides the opportunity to measure interfacial tensions and contact angles at pressures of up to 750 bar and under temperature conditions ranging from -30 °C to 200 °C. [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100M
from KRÜSS Scientific

The wettability of very small surfaces can have a great influence on product quality, e.g. for contact points on circuit boards or in microfluidics. The DSA100M Drop Shape Analyzer is the premium solution for accurately positioning and analyzing drops in the picoliter range. The resulting contact... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Food / Beverage
Optical Contact Angle Goniometers and Drop Shape Analysis System -- OCA 50 & OCA 50EC
from DataPhysics Instruments USA Corp.

The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample table of the OCA 50 can be positioned along all three directions in space via electronic high-performance axes, with... [See More]

  • Properties Analyzed: Wettability / Contact Angle
Drop Shape Analyzer -- DSA100S
from KRÜSS Scientific

The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable