Surface Energy / Tension Tensiometers and Surface Tension Meters

30 Results
Bubble Pressure Tensiometer -- BP100
from KRÜSS Scientific

The BP100 Bubble Pressure Tensiometer analyzes the mobility of surfactants based on the dynamic surface tension (SFT). This allows you to find out how quickly surface-active substances such as detergents or wetting agents achieve the required reduction of the SFT. With the help of this information,... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Bubble Pressure
  • Test Media: Adhesives/Sealants; Surfactants
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Tensiometer -- T5
from Meter Group

With an active ceramic cup surface of only 0.5 cm2 and a diameter of 5 mm, the T5 mini-Tensiometer is perfect for use in small spaces such as soil columns, potted plants, and lab water flow experiments. Standard Applications: In soil columns to determine moisture characteristic curves and hydraulic... [See More]

  • Properties Analyzed: Water Potential, Hydraulic Conductivity; Surface Energy / Tension
  • Test Media: Soil
Gemini VII Series Surface Area Analyzer
from Micromeritics

Micromeritics ’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Fuel / Fuel Materials; Foam / Porous Materials; Powders; Catalyst
  • Display & Special Features: Benchtop or Laboratory; Digital; PC Interface / Networkable; SPC Software or Capability
Networked Surface Readiness Sensors -- BC Inline
from Brighton Science

Integrate sensors into your production line for easy, automatic monitoring. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital
  • Test Media: Adhesives/Sealants
Automatic Tensiometer
from CSC Scientific Company, Inc.

CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals
Bubble Pressure Tensiometer -- MBP 200
from DataPhysics Instruments USA Corp.

The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a capillary into a liquid,... [See More]

  • Properties Analyzed: Surface Energy / Tension
Bubble Pressure Tensiometer -- BPT Mobile
from KRÜSS Scientific

Immerse – click – read: Capture the surfactant concentration of your bath within seconds using surface tension (SFT) with the BPT Mobile Bubble Pressure Tensiometer. The quality inspector using it knows immediately if the bath is okay thanks to an ad-hoc evaluation. Moreover, for... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Bubble Pressure
  • Test Media: Adhesives/Sealants; Cleaners; Electroplating; Etching; Surfactants
  • Display & Special Features: Benchtop or Laboratory; Handheld, Portable or Field; PC Interface / Networkable; Video
Tristar II 3020 Surface Area Analyzer
from Micromeritics

The Tristar ® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Networked Surface Readiness Sensors -- BC Mobile
from Brighton Science

Collect surface data when and where you want to-not just in the lab-with our flexible handheld units. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital; Video
  • Test Media: Adhesives/Sealants
Automatic Tensiometer -- DY-300
from CSC Scientific Company, Inc.

Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals; Petroleum
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 15
from DataPhysics Instruments USA Corp.

The DCAT 15 enables additional measuring methods and hence can be used to determine dynamic contact angles, the surface energy of solids or sedimentation and penetration properties. In addition the DCAT 15 can be extended with a liquid dosing unit LDU 25 and can thus create sequential concentration... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA100B
from KRÜSS Scientific

The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
Non-Networked Automated Surface Analyst
from Brighton Science

For the first time ever, manufacturers have access to the Automated Surface Analyst, a non-contact surface quality inspection solution that will fix long-standing adhesion problems that cause scrap, recalls, rework and production delays. The Automated Surface Analyst provides real-time feedback to... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital
  • Test Media: Adhesives/Sealants
Automatic Tensiometer -- DY-500
from CSC Scientific Company, Inc.

Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals; Petroleum
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 25
from DataPhysics Instruments USA Corp.

The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA100E
from KRÜSS Scientific

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics; Metals; Paper; Polymers/Organics; Wood / Wood Product
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Non-Networked Handheld Surface Analyst
from Brighton Science

The Surface Analyst ™ is Brighton Science's handheld surface inspection device that allows manufacturers to rapidly quantify the quality of material surfaces after cleaning processes and before applications such as bonding, coating, sealing, painting or printing. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Digital; Video
  • Test Media: Adhesives/Sealants
Automatic Tensiometer Platinum-Iridium Ring
from CSC Scientific Company, Inc.

CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 25SF
from DataPhysics Instruments USA Corp.

The DCAT 25SF incorporates a weighing system of highest accuracy with a resolution of 0.1 μg which allows to measure even on single fibers. As an ideal single fiber force tensiometer the DCAT 25SF is not limited to this very special purpose due to the modular design of the product line. [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA100HP1750
from KRÜSS Scientific

The DSA100HP1750 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 1750 bar and temperatures of up to 250 °C. The main focus of the instrument lies in the optimization of reservoir stimulation in oil recovery by influencing... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Petroleum
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Contact Angle Meter
from CSC Scientific Company, Inc.

Smart 100 Contact Angle Meter [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Chemicals
Dynamic Contact Angle Measuring Devices and Force Tensiometers -- DCAT 8 & DCAT 9
from DataPhysics Instruments USA Corp.

The DCAT 8 and DCAT 9 are powerful entry level models for the weight-based measurement of surface and interfacial tension and the density of liquids and solids. In order to measure temperature dependent properties the DCAT 8T and DCAT 9T feature an integrated digital thermometer and a liquid... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
Drop Shape Analyzer -- DSA100HP40
from KRÜSS Scientific

The DSA100HP40 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 40 bar and temperatures of up to 200 °C. The main focus lies in chemical processes under pressure in which phase interactions and transitions as well as... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Optimization of chemical syntheses and separation processes under pressure
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Digital Tensiometer DST 30
from CSC Scientific Company, Inc.

CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: Digital
  • Test Media: Chemicals
Spinning drop tensiometer -- SVT 25
from DataPhysics Instruments USA Corp.

The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the analysis of surfactant effectiveness in the development of... [See More]

  • Properties Analyzed: Surface Energy / Tension
Drop Shape Analyzer -- DSA100L
from KRÜSS Scientific

The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Test Media: Adhesives/Sealants; Ceramics
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Interfacial Tensiometer
from CSC Scientific Company, Inc.

The interfacial tensiometer is designed to measure both upward and downward forces on the DuNouy Ring. [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: DuNouy Ring
Drop Shape Analyzer -- DSA100M
from KRÜSS Scientific

The wettability of very small surfaces can have a great influence on product quality, e.g. for contact points on circuit boards or in microfluidics. The DSA100M Drop Shape Analyzer is the premium solution for accurately positioning and analyzing drops in the picoliter range. The resulting contact... [See More]

  • Properties Analyzed: Wettability / Contact Angle; Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Food / Beverage
Precision Tensiometer
from CSC Scientific Company, Inc.

This instrument is specified for determining interfacial tension of oil against water by the ring method D971 and solutions of surface-active agents in ASTM method D1331. It is also specified for testing synthetic rubber lattices in ASTM method D1417 and determining the surface tension of industrial... [See More]

  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: PC Interface / Networkable
  • Test Media: DuNouy Ring