Fuel Tensiometers and Surface Tension Meters

2 Results
Drop Shape Analyzer -- DSA High Temperature
from KRÜSS Scientific

The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Fuel / Fuel Materials
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Properties Analyzed: Wettability / Contact Angle
Gemini VII Series Surface Area Analyzer
from Micromeritics

Micromeritics ’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Fuel / Fuel Materials; Foam / Porous Materials; Powders; Catalyst
  • Methods, Technology & Standards: Flowing Gas Method
  • Properties Analyzed: Surface Energy / Tension
  • Display & Special Features: Benchtop or Laboratory; Digital; PC Interface / Networkable; SPC Software or Capability