Aluminum Drum Pumps

7 Results
Diaphragm Pump -- DVP (Basic pump)
from Carlisle

Name: DVP (Basic pump). Part Number: DVP-AN-USA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPTf). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.375
  • Liquid Flow: 1.9
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2
  • Media Temperature: 275
Petroleum Hand Pump -- HP-100 Dual-Flo®
from Great Plains Industries, Inc.

Mounted on storage tanks or barrels with 2" NPT bung and tapered threads [See More]

  • Pump Housing Material: Aluminum
  • Pump Type: Hand Foot Pump; Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Power Source: Manual
Diaphragm Pump -- DVP (pail & cover pump)
from Carlisle

Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.375
  • Liquid Flow: 1.9
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump
Diaphragm Pump -- DVP (pail mounted pump)
from Carlisle

Name: DVP (pail mounted pump). Part Number: DVPS-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT (f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail Size:... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.375
  • Liquid Flow: 1.9
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump
Diaphragm Pump -- DVP (pail, cover, agitator, pump)
from Carlisle

Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.375
  • Liquid Flow: 1.9
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump
Diaphragm Pump -- DVP (Wall-mounted)
from Carlisle

Name: DVP (Wall-mounted). Part Number: DVPE-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.375
  • Liquid Flow: 1.9
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump