Piston / Plunger Pumps Drum Pumps

35 Results
Airless Mixing & Dosing Paint Pump -- PU3000
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping, metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 1.1
  • Pump Housing Material: Stainless Steel
Airless Paint Pump -- 34F60
from Sames North American Corporation

Unique Flowmax ® Bellows technology. Extended lifetime. Easy maintenance. Performance. Stainless steel wetted parts makes pump compatible with large range of materials. Uses latest air motor technology for quiet operation. Floating piston reduces material shear. Productivity. Flowmax ®... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.5
  • Power Source: Air or Pneumatic
Airless Paint Pump -- 40C100
from Sames North American Corporation

Ideal for Airless applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to preserve... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.8
  • Power Source: Air or Pneumatic
Airless Paint Pump -- 40C50
from Sames North American Corporation

Ideal for Airless applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to preserve... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.4
  • Power Source: Air or Pneumatic
Airless Paint Pump -- 40C50 WB
from Sames North American Corporation

Ideal for Airless water-based applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.4
  • Power Source: Air or Pneumatic
Airless Paint Pump -- 40F100
from Sames North American Corporation

Flowmax ® technology for zero maintenance. Designed for moisture-sensitive and abrasive materials. Extended lifetime. ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power for materials up... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Pump Housing Material: Stainless Steel
  • Power Source: Air or Pneumatic
  • Media: Water-Based Material, Liquids
Airless Paint Pump -- 40F260
from Sames North American Corporation

Flowmax ® Bellows technology for zero maintenance. Designed for moisture-sensitive & abrasive materials. Extended lifetime. Performance. High output to feed several guns in circulation. High suction power for materials up to 4,000 cps. Turbo air motor also available for continuous 24/7 use. [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Liquid Flow: 1.3
  • Power Source: Air or Pneumatic
Airless Paint Pump -- AZUR™ 52C225
from Sames North American Corporation

Azur ™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K, zinc-rich materials, and other types of coatings. [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 1.2
  • Pump Housing Material: Stainless Steel
Airmix® Paint Pump -- 15C25
from Sames North American Corporation

Efficiency: perfect for Airmix ® finish. Optimization: built with minimal parts. Simplicity: lowest cost of ownership. PERFORMANCE. Constant delivery and pulse free for superior finish. Priming at very low air pressure (0.6 bar). PRODUCTIVITY. Large foot valve to handle high viscosity materials... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.2
  • Power Source: Air or Pneumatic
Airmix® Paint Pump -- 20C50
from Sames North American Corporation

Ideal for Airmix ® applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.4
  • Power Source: Air or Pneumatic
Airmix® Paint Pump -- 20C50 GT
from Sames North American Corporation

Ideal for Airmix ® applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.4
  • Power Source: Air or Pneumatic
Airmix® Paint Pump -- 30C25
from Sames North American Corporation

Efficiency - perfect for Airmix ® finish. Optimization - built with minimal parts. Simplicity - lowest cost of ownership. ► For configurations and part numbers, please refer to the Documents tab. Performance. Constant and pulse-free delivery for superior finish. Priming at very low air... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.2 to 0.5
  • Power Source: Air or Pneumatic
Mixing & Dosing Paint Pump -- PU 2125 F
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the innovative... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.375
  • Liquid Flow: 0.9
  • Power Source: Air or Pneumatic
Mixing & Dosing Paint Pump -- PU3000
from Sames North American Corporation

User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 0.5 to 1.1
  • Pump Housing Material: Stainless Steel
Paint Circulating System Pump -- PCS 08F440
from Sames North American Corporation

Zero maintenance: FLOWMAX ® technology. Designed for moisture-sensitive & abrasive materials. Extended lifetime. ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power for materials up... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Liquid Flow: 2.3
  • Power Source: Air or Pneumatic
Paint Pump -- 10C18
from Sames North American Corporation

Excellent for Airmix ® finish. Built with minimal parts. Lowest cost of ownership. Performance. An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a low noise level. Productivity. Large foot valve for use with wide range of materials. Reduced fluid... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 0.1
  • Power Source: Air or Pneumatic
Paint System Pump -- 08F240
from Sames North American Corporation

Zero maintenance: Flowmax ® technology. Designed for moisture-sensitive & abrasive materials. Extended lifetime. Performance. High suction power for materials up to 4,000 cps. Turbo air motor also available for continuous 24/7 use. Productivity. No lubricant cup due to Flowmax ® Bellows... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.500
  • Liquid Flow: 1.9
  • Power Source: Air or Pneumatic
BX Series -- BX Series Model 36-36
from Carlisle

Name: BX Series Model 36-36. Part Number: BX-36-36-xxx-xxx. Family: BX Series. Type: 2-Ball Piston Pump. Flow(GPM) @ 20c/m: 1.2 GPM. Max Output Pressure: 20 cycles per minute. Ratio: 36:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 90 PSI (6.2 bar). Fuild In: 1"... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Liquid Flow: 1.2
  • Power Source: Air or Pneumatic
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Pump Type: Hand Foot Pump; Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Manual
  • Discharge Size: 0.750
  • Pump Housing Material: Steel
BX Series -- BX Series Model 36-57
from Carlisle

Name: BX Series Model 36-57. Part Number: BX-36-57-xxx-xxx. Family: BX Series. Type: 2-Ball Piston Pump. Max Output Pressure: 20 cycles per minute. Ratio: 57:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 90 PSI (6.2 bar). Fuild In: 1" NPT (f) or 1-1/4" NPT (m). [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Liquid Flow: 3.6
  • Power Source: Air or Pneumatic
Comet Series Piston Pump -- Comet 3B
from Carlisle

Name: Comet 3B. Part Number: user selects. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 1500 PSI. Ratio: 18:1. Wetted Materials: Stainless Steel. Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig. Fuild Out: 1/4" -18 NPS(m). Capacity: 1.0... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.250
  • Liquid Flow: 1.0
  • Power Source: Air or Pneumatic
Comet Series Piston Pump -- Comet 4B
from Carlisle

Name: Comet 4B. Part Number: user selects. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 3000 PSI. Ratio: 30:1. Air In: 3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi. Fluid Out: Fluid outlet 1/4" NPS(m) with in-line filter and bypass. Capacity: 3/4 gallon continuous duty [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Discharge Size: 0.250
  • Media: Coatings, Paint, Liquids
Comet Series Piston Pump -- Comet Hi-Vol 55 Gal. (41-5024)
from Carlisle

Name: Comet Hi-Vol 55 Gal. (41-5024). Part Number: 41-5024. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 75-225 PSI (5.2-15.5 bar). Ratio: 2.5:1. Wetted Materials: Stainless Steel. Air In: 3/8 NPS(m) with 1/4 NPS(m) adapter, 30-90 PSI (2.1-6.2 bar). Fuild In: 3/4 NPT(f). Fuild Out:... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.375 to 0.500
  • Liquid Flow: 5.0
  • Power Source: Air or Pneumatic
Comet Series Piston Pump -- Comet Hi-Vol Wall Mt. (41-5025)
from Carlisle

Name: Comet Hi-Vol Wall Mt. (41-5025). Part Number: 41-5025. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 75-225 PSI (5.2-15.5 bar). Ratio: 2.5:1. Wetted Materials: Stainless Steel. Air In: 3/8 NPS(m) with 1/4 NPS(m) adapter, 30-90 PSI (2.1-6.2 bar). Fuild In: 3/4 NPT(f). Fuild Out:... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.375 to 0.500
  • Liquid Flow: 5.0
  • Power Source: Air or Pneumatic
Horizontal Piston -- EXEL Ceramic Coated
from Carlisle

Name: EXEL Ceramic Coated. Part Number: 41-39045. Family:Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: stainless steel. Air In: 100 psi (6.9 bar). Flow Curve: 6.85 GPM at 60 Cycles Max. [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 1.000
  • Liquid Flow: 6.8
  • Power Source: Air or Pneumatic
Horizontal Piston -- EXEL Hard Chrome
from Carlisle

Name: EXEL Hard Chrome. Part Number: 41-38045. Family: Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: stainless steel. Air In: 100 psi (6.9 bar). Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs. [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 1.000
  • Liquid Flow: 6.8
  • Power Source: Air or Pneumatic
Horizontal Piston -- EXEL Piggable
from Carlisle

Name: EXEL Piggable. Part Number: 41-39045-AFP. Family: Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: Anodized Aluminum and Teflon coated. Flow Curve: 1.9 gpm@60 cycles per minute [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 1.000
  • Liquid Flow: 6.8
  • Power Source: Air or Pneumatic
Infinity 2 -- Infinity 11:1
from Carlisle

Name: Infinity 11:1. Part Number: 812315. Family: 2-Ball Piston Pumps. Type: Infinity. Ratio: 11:1. Wetted Materials: Stainless Steel. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar). Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.) [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 3.8
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 22:1
from Carlisle

Name: Infinity 22:1. Part Number: 812325. Family: 2-Ball Piston Pumps. Type: nfinity. Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar). Ratio: 22:1 2200 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 0 -150 psi (2-10.2 bar). Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar). [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 1.9
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 23:1 15 GPM
from Carlisle

Name: Infinity 23:1 15 GPM. Part Number: 812440. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 1200 - 4800 PSI (81.6 - 326.5 bar). Ratio: 40:1 4000 psi. Wetted Materials: Stainless Steel and Chrome plating. Air In: 30 - 90 psi (2.1 - 6.1 bar). Flow Out: 690 - 2070 psi (47.6 -... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 15.0
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 23:1 3.7 GPM
from Carlisle

Name: Infinity 23:1 3.7 GPM. Part Number: 812335. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar). Ratio: 23:1. Wetted Materials: Stainless Steel. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar). Flow Curve: 690 -... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 3.8
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 23:1 for High Abrasive Coatings
from Carlisle

Name: Infinity 23:1 for High Abrasive Coatings. Part Number: 41-15956. Family: 2-Ball Piston Pumps. Type: Infinity. Ratio: 23:1 - 2300 PSI (142 bar). Wetted Materials: Stainless Steel, Hard Chrome, UHMWPE. Air In: 30 - 90 psi (2.0 - 6.2 bar) [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 18.1
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 30:1
from Carlisle

Name: Infinity 30:1. Part Number: 812345. Family: 4-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar). Ratio: 30:1 3000 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 900 - 4500 psi (61.2 - 306.1... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 1.4
  • Media: Coatings, Paint, Liquids
Infinity 2 -- Infinity 40:1
from Carlisle

Name: Infinity 40:1. Part Number: 812415. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar). Ratio: 40:1 4000 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -150 psi (2-10.2 bar). Flow Out: 1200 - 4800 PSI (81.6 - 326.5... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Liquid Flow: 3.8
  • Media: Coatings, Paint, Liquids
MX Piston Pump -- MX4-32 Pump System
from Carlisle

32:1 ratio, ideal for air assisted airless spray applications, for a single gun operation, using thin to medium viscosity coatings. [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.375
  • Liquid Flow: 0.4
  • Power Source: Air or Pneumatic