Centrifugal Pumps Drum Pumps

6 Results
Cole-Parmer 3A Sanitary Drum Pump, 15 GPM, 39"L SS Tube; 110V -- GO-75219-90
from Cole-Parmer

bull; Meets 3-A sanitary standards. • Capable of pumping fluids with viscosities up to 1000 cps. • Flow rates up to 35 GPM (132 LPM). • 316 stainless steel (SS) construction with PTFE elastomers. • Easy to clean with Tri-Clamp <reg > fittings. These drum pumps are... [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: 115 VAC; AC
  • Liquid Flow: 15.0
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Type: Centrifugal Pump; Double Diaphragm Pump; Positive Displacement Pump; Diaphragm Pump
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2
  • Media Temperature: 275
Drum Pump -- FUS MONO
from Savino Barbera Srl

Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Centrifugal Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 13.2 to 18.5
  • Media: Liquids
Drum Pump -- FUS PNEU
from Savino Barbera Srl

Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Centrifugal Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 13.2 to 15.8
  • Media: Liquids
Drum Pump -- TR MONO
from Savino Barbera Srl

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Centrifugal Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 21.1
  • Media: Liquids
Drum Pump -- TR PNEU
from Savino Barbera Srl

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]

  • Pump Type: Centrifugal Pump
  • Pump Housing Material: Plastic; Stainless Steel
  • Liquid Flow: 21.1
  • Media: Liquids