Double Diaphragm Pumps Drum Pumps
from Versa-Matic Pump Co.
The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring liquids from 55-gallon drums. The incorporated Air Filter / Regulator removes moisture and airline contaminants to... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 11.0
from Carlisle
Name: DVP (Basic pump). Part Number: DVP-AN-USA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPTf). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 1.9
- Power Source: Air or Pneumatic
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Pump Type: Centrifugal Pump; Double Diaphragm Pump; Positive Displacement Pump; Diaphragm Pump
- Discharge Size: 0.500
- Liquid Flow: ? to 13.2
- Media Temperature: 275
from DRUM-MATES Inc.
Drum Unloading System. For Transferring Viscous Food Product. The DM-55DUS is the ultimate solution for emptying the most viscous materials from 55 gallon drums or containers of any shape. When used in applications which no pump could alone handle, the system empties the containers quickly and... [See More]
- Pump Type: Double Diaphragm Pump
from Carlisle
Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 1.9
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (pail mounted pump). Part Number: DVPS-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT (f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail Size:... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 1.9
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 1.9
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (Wall-mounted). Part Number: DVPE-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 1.9
- Power Source: Air or Pneumatic
from Carlisle
Name: Gemini 1/2" Cover Mount Pump. Part Number: 818220 low pulse. Family: Diaphragm Pumps. Type: 818831. Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon. Fuild Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9 liters) at 60... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Liquid Flow: 1.2
- Media: Coatings, Paint, Liquids
from Carlisle
Name: Gemini 1/2" Pail Mounted LP Pump. Part Number: 818201 low pulse. Family: Diaphragm Pump 818831. Type: Gemini. Max Output PRessure: 7 GPM (26.5 lpm) low pulse. Wetted Materials: Acetal, Teflon. Fuild Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Liquid Flow: 1.2
- Media: Coatings, Paint, Liquids
from Carlisle
Name : Gemini 1/2" Pail Mounted LP Pump. Part Number : 818201 low pulse. Family : Diaphragm Pumps. Type : Gemini. Max Output Pressure : 7 GPM (26.5 lpm) low pulse. Wetted Materials : acetal, Teflon. Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out : 20-100 psi (1-6.9 bar). Fits Pail Size... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Liquid Flow: 2.4
- Media: Coatings, Paint, Liquids
from Carlisle
Name: Gemini 1/2" Wall Mount Pump. Part Number: 818210 low pulse. Family: Diaphragm Pumps. Type: 818831. Max Output Pressure: 7 GPM (26.5 lpm) low pulse. Ratio: 1:1. Wetted Materials: Acetal, Teflon. Air In: 20 - 100 psi (1 - 6.9 bar). Fluid Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9... [See More]
- Pump Type: Double Diaphragm Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Liquid Flow: 1.2
- Media: Coatings, Paint, Liquids