Manual Drum Pumps

3 Results
Oil Pumps
from G.L. Huyett

Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever style barrel pump delivers... [See More]

  • Power Source: Air or Pneumatic; Manual
  • Discharge Size: 0.500
  • Liquid Flow: 4.8
  • Pump Type: Hand Foot Pump
Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01
from Macnaught USA, Inc.

High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump operates with... [See More]

  • Power Source: Manual
  • Media: Grease Pump
  • Pump Type: Hand Foot Pump
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Power Source: Manual
  • Pump Type: Hand Foot Pump; Piston Plunger Pump; Positive Displacement Pump
  • Discharge Size: 0.750
  • Pump Housing Material: Steel