Aluminum Magnetic Drive Pumps
3 Results
Centrifugal Transportation Circulator Pump -- ILX
from MP Pumps, Inc.
from MP Pumps, Inc.
The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor. [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 1.000
- Liquid Flow: 12.00
- Power Source: 12 VDC, 24 VDC
Centrifugal Transportation Circulator Pump -- MDX
from MP Pumps, Inc.
from MP Pumps, Inc.
The MDX is a magnetically-driven sealless circulator that produces flows to 25 GPM and pressures to 20' TDH, 12 or 24V DC with an optional brushless DC motor. [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 1.000
- Liquid Flow: 25.00
- Power Source: 12 VDC, 24 VDC
Centrifugal Transportation Circulator Pump -- SBX
from MP Pumps, Inc.
from MP Pumps, Inc.
The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor. [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 1.125
- Liquid Flow: 18.00
- Power Source: 12 VDC, 24 VDC