Plastic Magnetic Drive Pumps
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]
- Pump Housing Material: Plastic; PPA Thermoplastic
- Discharge Size: 0.630 to 0.787
- Liquid Flow: 6.60
- Media Temperature: -22 to 212
from A. u. K. Müller GmbH & Co. KG
This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]
- Pump Housing Material: Plastic; Polysulfone
- Power Source: 24 VDC
- Media Temperature: ? to 208
- Media: Liquids
from Clark Solutions
The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design Engineer to new unexplored possibilities in designing even smaller and lighter equipment without compromise to... [See More]
- Pump Housing Material: Plastic; PPO
- Discharge Pressure: 8.1
- Liquid Flow: 0.37
- Discharge Size: 0.110
from GRI Pumps (A Gorman-Rupp Company)
Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority of the pump's... [See More]
- Pump Housing Material: Plastic; PPS (Ryton®)
- Discharge Pressure: 26.0
- Liquid Flow: 37.00 to 140.00
- Discharge Size: 1.250
from ARGAL s.r.l.
MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]
- Pump Housing Material: Plastic
- Discharge Size: 1.260 to 1.969
- Liquid Flow: 74.85 to 396.26
- Media Temperature: -22 to 230
from Magnatex Pumps, Inc.
Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]
- Pump Housing Material: Plastic; Polypropylene, PP, Polyvinylidene Fluoride, PVC
- Discharge Pressure: ? to 55.0
- Liquid Flow: ? to 106.00
- Discharge Size: 1.500
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 1.7
- Liquid Flow: 3.30
- Power Source: DC; 12 VDC
from Fybroc Division, Met-Pro Corporation
Fiberglass reinforced design, high strength casting, motor frame options [See More]
- Pump Housing Material: Plastic; Vinyl Ester Resin
- Discharge Size: 1.000
- Liquid Flow: 125.00
- Power Source: AC
from Texel-Seikow USA, Inc.
TEXEL magnetic drive pump, MTA series, has excellent corrosion resistance, strength, and abrasion resistance. The main parts of MTA pumps such as casing, impeller and lining are made of PFA which has excellent characteristics for process pumps. The MTA pump is ideal for most chemical applications. [See More]
- Pump Housing Material: Plastic; PFA, ETFE
- Discharge Size: 2.000
- Liquid Flow: 40.00 to 750.00
- Media Temperature: -4 to 248
from Hayward Flow Control
The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation. [See More]
- Pump Housing Material: Plastic
- Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Size: 1.500 to 2.000
- Media: Liquids, Potable Water; Chemical Pump
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 1.000
- Liquid Flow: 2.42 to 81.45
- Media Temperature: 14 to 212
from Savino Barbera Srl
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]
- Pump Housing Material: Plastic
- Media: Liquids; Chemical Pump
- Liquid Flow: 13.21
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer application. Choose standard... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Power Source: 220/240V, 115 VAC, 230 VAC
- Liquid Flow: 2.30
- Media: Liquids; Chemical Pump
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]
- Pump Housing Material: Plastic; PPA Thermoplastic, Glass-Fiber
- Discharge Size: 0.787 to 1.496
- Liquid Flow: 7.92 to 30.36
- Media Temperature: -40 to 212
from A. u. K. Müller GmbH & Co. KG
This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]
- Pump Housing Material: Plastic; PA 6/6
- Power Source: 24 VDC
- Media Temperature: ? to 203
- Media: Liquids
from Clark Solutions
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]
- Pump Housing Material: Plastic; PVDF, PPS, ETFE
- Discharge Size: 0.500
- Discharge Pressure: 1.1
- Power Source: AC; 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
from GRI Pumps (A Gorman-Rupp Company)
Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]
- Pump Housing Material: Plastic; PP
- Discharge Pressure: 50.0
- Liquid Flow: 2.50
- Discharge Size: 0.500
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 1.7
- Liquid Flow: 5.70
- Media Temperature: 176
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.984 to 1.969
- Liquid Flow: 4.84 to 81.45
- Media Temperature: 14 to 212
from Iwaki America and Walchem, IWAKI America Inc
MDM is a wide ranging line of chemical process pumps designed to solve the most demanding chemical handling applications. Two materials of construction and convenient mounting configurations allow MDM to handle many aggressive chemical and high purity applications. Unexpected dry running won... [See More]
- Pump Housing Material: Plastic; ETFE/PFA
- Media: Fuel, Liquids; Chemical Pump
- Discharge Size: 1.000
- Industry Served: Chemical Process, Petrochemical, Power Generation, Semiconductor
from Johnson Pump, An SPX Brand
Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
- Discharge Pressure: 232.1
- Liquid Flow: 2421.58
- Media Temperature: -58 to 572
from Clark Solutions
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]
- Pump Housing Material: Plastic; PVDF
- Discharge Size: 0.500
- Discharge Pressure: 1.3
- Power Source: DC; 12 VDC, 24 VDC
from GRI Pumps (A Gorman-Rupp Company)
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to... [See More]
- Pump Housing Material: Plastic; PPS (Ryton®)
- Discharge Pressure: 69.7
- Liquid Flow: 8.85
- Discharge Size: 0.750
from Iwaki America and Walchem, IWAKI America Inc
High Discharge Capacity, High Head and High Efficiency. Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast iron external armor is mandatory for heavy duty chemical process applications. [See More]
- Pump Housing Material: Plastic; ETFE/PFA
- Discharge Size: 2.000
- Liquid Flow: 211.00 to 396.00
- Media: Fuel, Liquids; Chemical Pump
from Johnson Pump, An SPX Brand
Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
- Discharge Pressure: 232.1
- Liquid Flow: 1232.80
- Media Temperature: -58 to 392
from GRI Pumps (A Gorman-Rupp Company)
Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]
- Pump Housing Material: Plastic; PPS (Ryton®)
- Discharge Pressure: 75.0
- Liquid Flow: 22.00
- Discharge Size: 1.000 to ?
from Iwaki America and Walchem, IWAKI America Inc
The MX Series pumps represent the latest state of the art design in plastic magnetic drive pumps. With the experience gained from previous generations of MDH pumps, the MX Series has been engineered to meet the most severe operating conditions. When fitted with a carbon bearing, the MX will allow... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Discharge Size: 1.000
- Liquid Flow: 40.00
- Media: Fuel, Liquids; Chemical Pump
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]
- Pump Housing Material: Plastic; Ryton®
- Discharge Pressure: 75.0
- Liquid Flow: 27.00
- Discharge Size: 0.500
from Iwaki America and Walchem, IWAKI America Inc
MXM Series pumps offer the best combination of durability, safety and performance for a wide range of chemical process applications.. With proven dry run capability and our unique self-radiating bearing lubrication circuit, (patent pending) the MXM is able to withstand process-upset conditions. [See More]
- Pump Housing Material: Plastic; Carbon Fiber Reinforced ETFE
- Discharge Size: 1.000
- Liquid Flow: 2.50 to 55.00
- Media: Fuel, Liquids; Chemical Pump
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]
- Pump Housing Material: Plastic; Ryton®
- Discharge Pressure: 75.0
- Liquid Flow: 27.00
- Discharge Size: 0.750
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new pumps are smaller, offer higher... [See More]
- Pump Housing Material: Plastic; Glass Fiber Reinforced PPE
- Discharge Size: 0.320
- Liquid Flow: 1.20
- Media Temperature: 32 to 140
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]
- Pump Housing Material: Plastic; Vectra® or Noryl®
- Discharge Pressure: 75.0
- Liquid Flow: 3.75
- Discharge Size: 0.520
from Iwaki America and Walchem, IWAKI America Inc
SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating bearing structure and our proven non-contact dry-run capability enabling them to... [See More]
- Pump Housing Material: Plastic; PP/ETFE
- Discharge Size: 1.000
- Liquid Flow: 2.60 to 25.00
- Media: Fuel, Liquids; Chemical Pump
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]
- Pump Housing Material: Plastic; Vectra® or Noryl®
- Discharge Pressure: 75.0
- Liquid Flow: 5.50
- Discharge Size: 0.390