Cast Iron Magnetic Drive Pumps

4 Results
Mag Drive™ Pumps -- H8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 400.0
  • Liquid Flow: 15.00
  • Discharge Size: 1.500
Magnetic Drive Pump -- CombiMag
from Johnson Pump, An SPX Brand

Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
  • Discharge Pressure: 232.1
  • Liquid Flow: 2421.58
  • Media Temperature: -58 to 572
Mag Drive™ Pumps -- K8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 200.0
  • Liquid Flow: 80.00
  • Discharge Size: 2.000
Magnetic Drive Pump -- CombiMagBloc
from Johnson Pump, An SPX Brand

Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
  • Discharge Pressure: 232.1
  • Liquid Flow: 1232.80
  • Media Temperature: -58 to 392