Brass / Bronze Magnetic Drive Pumps
2 Results
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems
from Xylem Applied Water Systems
Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]
- Pump Housing Material: Brass Bronze
- Discharge Pressure: 1.7
- Liquid Flow: 6.20
- Media Temperature: 176
Mag Drive Gear Pumps Series
from Haight Pumps
from Haight Pumps
When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]
- Pump Housing Material: Brass Bronze; Ductile Iron
- Discharge Pressure: 250.0
- Liquid Flow: 120.00 to 240.00
- Media Temperature: 620