AC Powered Magnetic Drive Pumps

42 Results
Custom Industrial Pump Skids
from Magnatex Pumps, Inc.

Magnatex designs and fabricates custom industrial pump skids to client specifications. These skids feature Magnatex manufactured pumps and baseplates, industrial motors, client specified valves, flow meters and instrumentation all engineered and assembled on Magnatex fabricated structural steel... [See More]

  • Power Source: AC
Magnetic Drive Pump -- 14110-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 75.0
  • Liquid Flow: 27.00
  • Discharge Size: 0.500
Chemical-Duty Transfer Pump with Carbon-Filled Kynar Head, 38 GPM max flow -- GO-07190-20
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with Kynar <reg > PVDF heads are ideal for ultra-high purity, chemical, and industrial applications [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 75.0
  • Liquid Flow: 38.00
Magnetic Drive Close Coupled Pump -- 2350-1x1.5x6
from Fybroc Division, Met-Pro Corporation

Fiberglass reinforced design, high strength casting, motor frame options [See More]

  • Power Source: AC
  • Discharge Size: 1.000
  • Liquid Flow: 125.00
  • Pump Housing Material: Plastic; Vinyl Ester Resin
MG Gear Pump With AC Motor -- MGC3
from Clark Solutions

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]

  • Power Source: AC; Magnetic Drive, 230 VAC
  • Discharge Pressure: 290.0
  • Liquid Flow: 0.75
  • Discharge Size: 0.125
Close Coupled Centrifugal Pump -- MS50SS
from Price Pump Company

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]

  • Power Source: Air or Pneumatic (optional feature); AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 120.0
  • Liquid Flow: 20.00
  • Discharge Size: 0.500
Magnetic Drive Gear Pumps
from Magnatex Pumps, Inc.

Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]

  • Power Source: AC; from 0,25 up to 75 kW
  • Media Temperature: -147 to 392
  • Discharge Pressure: 435.1
  • Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
Magnetic Drive Pump -- 14520-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 75.0
  • Liquid Flow: 27.00
  • Discharge Size: 0.750
Chemical-Duty Transfer Pump with Glass-Filled PP Head, Self-Priming, 53 GPM max flow -- GO-07190-60
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of caustic materials [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 50.0
  • Liquid Flow: 53.00
NH-PX Series Inert Magnetic Pump -- NH-1PX
from Clark Solutions

The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
  • Discharge Size: 0.500
  • Discharge Pressure: 1.1
  • Pump Housing Material: Plastic; PVDF, PPS, ETFE
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Power Source: Air or Pneumatic (optional feature); AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 165.0
  • Liquid Flow: 60.00
  • Discharge Size: 0.750
Side Channel Multistage Magnetic Drive Pumps
from Magnatex Pumps, Inc.

End Suction, for the lowest NPSH required. Top discharge, center line mounted, for high stability in heavy duty, bare frame mounting, close couple on request. Operating limits. Max viscosity: 200 cSt. Max system pressure:50 bar Higher pressure version available on request. Flow up: to 35 mc/h. Head... [See More]

  • Power Source: AC; from 2,2 up to 132 kW
  • Media Temperature: -40 to 482
  • Discharge Pressure: 725.2
  • Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
Magnetic Drive Pump -- 15651-052
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 75.0
  • Liquid Flow: 3.75
  • Discharge Size: 0.520
Cole-Parmer 316 SS Magnetic Drive Pump, 7.0 GPM, 115 VAC/VDC -- GO-07002-72
from Cole-Parmer

• 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 200.0
  • Liquid Flow: 7.00
TSFR Series Magnetic Drive Rotary Vane Pump -- TSFRSS401-230V-NBR
from Clark Solutions

TSFR Series Magnetic Drive Rotary Vane Pump. AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The... [See More]

  • Power Source: AC; 230 VAC
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 4.40
  • Media: Liquids
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Power Source: Air or Pneumatic (optional feature); AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.00
  • Discharge Size: 1.500
Sliding Vane Pumps -- V In Line
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits. Max viscosity 10000cSt. Max system pressure: 50 bar (standard), 150... [See More]

  • Power Source: AC; from 0,25 up to 2,2 Kw
  • Media Temperature: -147 to 392
  • Discharge Pressure: 203.1
  • Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
Magnetic Drive Pump -- 17651-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 75.0
  • Liquid Flow: 5.50
  • Discharge Size: 0.390
Cole-Parmer 316 SS Magnetic Drive Pump, Analog, 7.0 GPM, 115 VAC -- GO-75211-60
from Cole-Parmer

bull; 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation Variable-flow models... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 200.0
  • Liquid Flow: 7.00
Sliding Vane Pumps -- V Modular
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits. Max viscosity: 10000 cSt. Max system pressure: 50 bar (standard), 150... [See More]

  • Power Source: AC; up to 5,5 kW
  • Media Temperature: -147 to 392
  • Discharge Pressure: 696.2
  • Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
Cole-Parmer Canned Motor Sealless Pump, 18 GPM, Noryl housing, 115 VAC -- GO-75561-50
from Cole-Parmer

• Rotating magnetic field drives impeller â € ”provides sealless, leak-free pumping. • Noryl <reg > models provide thermal protection to protect motor against dry running or stalled rotor conditions. • Service pump without removing liquid connections [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 50.0
  • Liquid Flow: 18.00
Sliding Vane Pumps -- Vanemag
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional drivers mounted directly to pumps frame. No... [See More]

  • Power Source: AC; from 0,25 up to 2,2 kW
  • Media Temperature: -147 to 392
  • Discharge Pressure: 203.1
  • Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
Cole-Parmer Mag Drive PP Centrifugal Pump; 32 GPM/11.3 ft, 115/230V -- GO-75226-12
from Cole-Parmer

bull; Heavy-duty impeller spindle and fluted impeller combine for efficient cooling. • Pumps available with or without 56 C-face motors <emdash >install the motor you need!. • Pumps with motor are close-coupled for easy installation and maintenance. • Ideal for fluid transfer... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 110.0
  • Liquid Flow: 32.00
Cole-Parmer Sealless PP Centrifugal Pump; 33 GPM/40 ft, 230/460V -- GO-72222-20
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 33.00
Cole-Parmer Sealless Self-Priming PP Centrifugal Pump; 110 GPM/72 ft, 230/460V -- GO-72224-30
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working pressure safely... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 90.0
  • Liquid Flow: 110.00
High-Efficiency Polypropylene Magnetic Drive Pump, 40 GPM, 1 hp, 115/208-230 VAC -- GO-72009-05
from Cole-Parmer

bull; Split volute casing forms a volute chamber to increase pump efficiency, reduce horsepower, and energy usage. • Pumps can run dry for up to one hour. • To reduce maintenance, bearings are kept cool with heat dissipation vent holes and a large flush groove. • Use in production... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 48.0
  • Liquid Flow: 40.00
High-Flow Enclosed Motor PP Centrifugal Pump; 13.47 GPM/8.2 ft, 115V -- GO-72013-00
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 5.7
  • Liquid Flow: 13.47
High-Head Enclosed Motor PP Centrifugal Pump; 11.4 GPM/43.2 ft, 115V -- GO-72012-20
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 42.7
  • Liquid Flow: 11.40
Mag Drive ETFE Centrifugal Pump w/Enclosed Motor; 16 GPM/26 ft, 115V -- GO-72011-10
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. Fluoroplastic pumps with carbon fiber-reinforced ETFE are designed... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 21.3
  • Liquid Flow: 16.00
Mag Drive PP Centrifugal Pump w/Enclosed Motor; 10 GPM/17.7 ft, 115V -- GO-72010-40
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 11.6
  • Liquid Flow: 10.00
Magnetic Drive Centrifugal Pump with Open Drip Proof (ODP) Motor, 5 GPM, 230 VAC -- GO-07021-02
from Cole-Parmer

• Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance. • Easily disassemble pumps for cleaning. • ODP pumps provide an economical option for use in chemical OEM and industrial applications [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 50.0
  • Liquid Flow: 5.00
Magnetic Drive Centrifugal Pump, ODP Motor; 17 GPM/27 ft, 115V -- GO-07023-05
from Cole-Parmer

• Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance. • Easily disassemble pumps for cleaning. • ODP pumps provide an economical option for use in chemical OEM and industrial applications [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 50.0
  • Liquid Flow: 17.00
PVDF Magnetic Drive Pump, Centrifugal, 35 GPM or 49 FT, 1/2 hp -- GO-07085-62
from Cole-Parmer

bull; Ideal for use in highly corrosive applications. • Leakproof, sealless magnetic drive. • Thermally protected, totally enclosed fan cooled (TEFC) split-phase motor. • Ideal for fluids with a specific gravity to 1.1. • Easily handle fluids with a temperature to 200 <deg... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 35.00
Ryton PPS Magnetic Drive Pump, 12.5 GPM or 21.9 FT, 1/12 hp -- GO-07085-18
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 9.5
  • Liquid Flow: 12.50
Ryton PPS Magnetic Drive Pump, 14 GPM or 24.3 FT, 1/10 hp -- GO-07085-22
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 10.5
  • Liquid Flow: 14.00
Ryton PPS Magnetic Drive Pump, 14.2 GPM, 115 VAC -- GO-07085-40
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 10.5
  • Liquid Flow: 14.20
Ryton PPS Magnetic Drive Pump, 17.5 GPM or 27.5 FT, 1/8 hp -- GO-07085-28
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 11.9
  • Liquid Flow: 17.50
Ryton PPS Magnetic Drive Pump, 25 GPM, 115/230 VAC -- GO-07085-25
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 12.7
  • Liquid Flow: 20.00
Ryton PPS Magnetic Drive Pump, 32 GPM or 40.5 FT, 1/3 hp -- GO-07085-02
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 17.5
  • Liquid Flow: 32.00
Ryton PPS Magnetic Drive Pump, 38 GPM or 51 FT, 1/2 hp -- GO-07085-08
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 22.1
  • Liquid Flow: 38.00
Ryton PPS Magnetic Drive Pump, 53 GPM, 230/460 VAC -- GO-07085-05
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 25.5
  • Liquid Flow: 53.00
Ryton PPS Magnetic Drive Pump, 8.5 GPM or 14.6 FT, 1/3 hp -- GO-07085-12
from Cole-Parmer

bull; Ryton PPS construction is excellent with highly corrosive chemicals and solutions. • Leak-proof, sealless magnetic drive. • Carbon bushing has run dry capability up to 8 hours <emdash >depending on fluid. • Pump heads can be easily rotated, cleaned, or serviced without... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 6.3
  • Liquid Flow: 8.50