Stainless Steel Magnetic Drive Pumps
from Magnatex Pumps, Inc.
The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]
- Pump Housing Material: Stainless Steel; Hastelloy® Alloy, 316SS
- Discharge Pressure: ? to 85.0
- Liquid Flow: ? to 20.00
- Discharge Size: 0.500 to 0.750
from Price Pump Company
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 120.0
- Liquid Flow: 20.00
- Discharge Size: 0.500
from Clark Solutions
The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 290.0
- Liquid Flow: 0.92
- Discharge Size: 0.125
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 400.0
- Liquid Flow: 15.00
- Discharge Size: 1.500
from Johnson Pump, An SPX Brand
Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
- Discharge Pressure: 232.1
- Liquid Flow: 2421.58
- Media Temperature: -58 to 572
from Savino Barbera Srl
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]
- Pump Housing Material: Stainless Steel
- Media: Liquids; Chemical Pump
- Liquid Flow: 26.42
from Magnatex Pumps, Inc.
The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]
- Pump Housing Material: Stainless Steel; 316SS, 304/L, 316L, Alloy 20, Hastelloy® Alloy
- Discharge Pressure: ? to 285.0
- Liquid Flow: ? to 2000.00
- Discharge Size: 0.470 to 0.710
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 165.0
- Liquid Flow: 60.00
- Discharge Size: 0.750
from Clark Solutions
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 290.0
- Liquid Flow: 0.75
- Discharge Size: 0.125
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 150.0
- Liquid Flow: 80.00
- Discharge Size: 2.000
from Johnson Pump, An SPX Brand
Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Housing Material: Cast Iron; Plastic; Stainless Steel; Nodular Cast Iron, Duplex
- Discharge Pressure: 232.1
- Liquid Flow: 1232.80
- Media Temperature: -58 to 392
from Magnatex Pumps, Inc.
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]
- Pump Housing Material: Stainless Steel; 316SS, Alloy 20, Hastelloy® Alloy
- Discharge Pressure: ? to 225.0
- Liquid Flow: ? to 150.00
- Discharge Size: 0.470 to 0.710
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 200.0
- Liquid Flow: 190.00
- Discharge Size: 1.500
from Clark Solutions
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 290.0
- Liquid Flow: 1.06
- Discharge Size: 0.250
from Magnatex Pumps, Inc.
Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]
- Pump Housing Material: Stainless Steel; PFA lined, SiC Rear Casing, Hastelloy® Alloy, 316SS
- Discharge Pressure: ? to 150.0
- Liquid Flow: ? to 140.00
- Media Temperature: 300
from Clark Solutions
TSFR Series Magnetic Drive Rotary Vane Pump. AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The... [See More]
- Pump Housing Material: Stainless Steel
- Power Source: AC; 230 VAC
- Liquid Flow: 4.40
- Media: Liquids
from Magnatex Pumps, Inc.
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]
- Pump Housing Material: Stainless Steel; Hastelloy® Alloy, 316SS
- Discharge Pressure: 232.0
- Liquid Flow: ? to 40.00
- Discharge Size: 0.500 to 1.000