C-6 Projection Lamps

11 Results
Photo/Projection Lamp -- EHJ64655HLX/54254
from OSRAM SYLVANIA, Inc.

T12 TYPE. 2.165 INCH OVERALL LENGTH. 1.287 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 24 V VOLTAGE RATING. 40 STANDARD PACKAGE. 250 W WATTAGE. G6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. 10000 LUMEN INTENSITY. C6 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 250
  • Light Center Length: 1.29
Specialty - 8mm Slide Projection - EFM 20PK -- 41251
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - 8mm Slide Projection [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 50
  • Color Temperature: 3300
100 Watt, 12 Volt FCR Bulb -- 261016
from bulbs.com

Philips brand 100 Watt halogen capsules. T3 type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering. DOUBLE CHECK the distance... [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 100
  • Mean Lumens: 3400
11143 -- 0000397
from Bulbtronics, Inc.

Eiko Halo Lamp-T2 1/2 [See More]

  • Filament Type: C-6
  • Rated Average Life: 2000
  • Lamp Power: 20
  • Mean Lumens: 350
Photo/Projection Lamp -- ENL/58786
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 12 V VOLTAGE RATING. 24 STANDARD PACKAGE. 50 W WATTAGE. GX5.3 2-PIN BASE TYPE. 4000 LIFE IN HOUR. 85 LUMEN INTENSITY. 3000. C6 FILAMENT TYPE. ANY OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR DISPLAY, FIBER-OPTICS [See More]

  • Filament Type: C-6
  • Rated Average Life: 4000
  • Lamp Power: 50
  • Color Temperature: 3000
Specialty - Overhead Projection - BRL -- 18234
from Kennedy Webster Electric Co.

GE Quartzline ® T3.5 - Overhead Projection [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 50
  • Color Temperature: 3400
150 Watt, 24 Volt FCS Bulb -- 206078
from bulbs.com

Philips brand 150 Watt halogen capsules. T4 type, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. DOUBLE CHECK the distance separating... [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 150
  • Mean Lumens: 6000
Photo/Projection Lamp -- EVD-64663-HLX/54259
from OSRAM SYLVANIA, Inc.

R111 TYPE. 2.340 INCH OVERALL LENGTH. 1.404 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 36 V VOLTAGE RATING. 40 STANDARD PACKAGE. 400 W WATTAGE. G6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. 16200 LUMEN INTENSITY. 3250. C6 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 400
  • Color Temperature: 3250
Specialty - Overhead Projection - EML UNIT -- 42612
from Kennedy Webster Electric Co.

GE Quartzline ® T4 - Overhead Projection [See More]

  • Filament Type: C-6
  • Rated Average Life: 125
  • Lamp Power: 175
  • Color Temperature: 3200
30 Watt, 10.8 Volt DZA Projector Bulb -- W-DZA
from bulbs.com

Eiko brand halogen special purpose lamp. 30 Watts for more power and light. 10.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. NOTE -... [See More]

  • Filament Type: C-6
  • Rated Average Life: 400
  • Lamp Power: 30
  • Mean Lumens: 800
Specialty - Overhead Projection - EVD -- 41164
from Kennedy Webster Electric Co.

GE Quartzline ® T6 - Overhead Projection [See More]

  • Filament Type: C-6
  • Rated Average Life: 50
  • Lamp Power: 400
  • Color Temperature: 3200