2-Pin Projection Lamps

19 Results
Photo/Projection Lamp -- DDL/54660
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 20 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 150 W WATTAGE. GX5.3 BI-PIN BASE TYPE. 500 LIFE IN HOUR. 3150. CC6 FILAMENT TYPE. ANY OPERATING POSITION. DIAMETER 1.989 INCH. COLOR RENDERING INDEX 100 [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 500
  • Lamp Power: 150
  • Color Temperature: 3150
Photo/Projection Lamp -- EFM-64607/54123
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.638 INCH OVERALL LENGTH. UL, CSA APPROVAL. 8 V VOLTAGE RATING. 20 STANDARD PACKAGE. 50 W WATTAGE. GZ6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. C8 FILAMENT TYPE. HORIZONTAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 50
  • Lamp Power: 50
  • Maximum Overall Length: 1.64
Photo/Projection Lamp -- EHA/54585
from OSRAM SYLVANIA, Inc.

T6 TYPE. 2.972 INCH OVERALL LENGTH. 1.424 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 500 W WATTAGE. GY9.5 2-PIN BASE TYPE. 50 LIFE IN HOUR. 3200. C13D FILAMENT TYPE. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR, MICROFILM, STAGE AND STUDIO [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 50
  • Lamp Power: 500
  • Color Temperature: 3200
Photo/Projection Lamp -- EHJ64655HLX/54254
from OSRAM SYLVANIA, Inc.

T12 TYPE. 2.165 INCH OVERALL LENGTH. 1.287 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 24 V VOLTAGE RATING. 40 STANDARD PACKAGE. 250 W WATTAGE. G6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. 10000 LUMEN INTENSITY. C6 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 50
  • Lamp Power: 250
  • Light Center Length: 1.29
Photo/Projection Lamp -- EJV/54732
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 21 V VOLTAGE RATING. 24 STANDARD PACKAGE. 150 W WATTAGE. GX5.3 2-PIN BASE TYPE. 100 LIFE IN HOUR. 270 LUMEN INTENSITY. CC6 FILAMENT TYPE. ANY OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 100
  • Lamp Power: 150
  • Maximum Overall Length: 1.69
Photo/Projection Lamp -- EKE/54842
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.765 INCH OVERALL LENGTH. UL, CSA APPROVAL. 21 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 150 W WATTAGE. GX5.3 BI-PIN BASE TYPE. 200 LIFE IN HOUR. 160 LUMEN INTENSITY. 3300. CC8 FILAMENT TYPE. ANY OPERATING POSITION. DIAMETER 2.008 INCH. COLOR RENDERING INDEX 100 [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 200
  • Lamp Power: 150
  • Color Temperature: 3300
Photo/Projection Lamp -- ELC-7/X/54814
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.765 INCH OVERALL LENGTH. UL, CSA APPROVAL. 24 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. GX5.3 2-PIN BASE TYPE. 700 LIFE IN HOUR. 475 LUMEN INTENSITY. 3200. C8 FILAMENT TYPE. ANY OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC,... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 700
  • Lamp Power: 250
  • Color Temperature: 3200
Photo/Projection Lamp -- ENH-5/54988
from OSRAM SYLVANIA, Inc.

T3.5 TYPE. 1.735 INCH OVERALL LENGTH. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. GY5.3 2-PIN BASE TYPE. 175 LIFE IN HOUR. 340 LUMEN INTENSITY. 3150. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION OVERHEAD PROJECTOR [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 175
  • Lamp Power: 250
  • Color Temperature: 3150
Photo/Projection Lamp -- EPZ/54743
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.736 INCH OVERALL LENGTH. UL, CSA APPROVAL. 13.8 V VOLTAGE RATING. 24 STANDARD PACKAGE. 50 W WATTAGE. GX5.3 2-PIN BASE TYPE. 3000 LIFE IN HOUR. 80 LUMEN INTENSITY. CC6 FILAMENT TYPE. HORIZONTAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR MICROFILM [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 3000
  • Lamp Power: 50
  • Maximum Overall Length: 1.74
Photo/Projection Lamp -- ETJ/54928
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. GY5.3 2-PIN BASE TYPE. 175 LIFE IN HOUR. 600 LUMEN INTENSITY. 3150. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 175
  • Lamp Power: 250
  • Color Temperature: 3150
Photo/Projection Lamp -- EVD-64663-HLX/54259
from OSRAM SYLVANIA, Inc.

R111 TYPE. 2.340 INCH OVERALL LENGTH. 1.404 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 36 V VOLTAGE RATING. 40 STANDARD PACKAGE. 400 W WATTAGE. G6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. 16200 LUMEN INTENSITY. 3250. C6 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 50
  • Lamp Power: 400
  • Color Temperature: 3250
Photo/Projection Lamp -- EXR/54392
from OSRAM SYLVANIA, Inc.

MR13 TYPE. 1.755 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 300 W WATTAGE. GX5.3 2-PIN BASE TYPE. 35 LIFE IN HOUR. 925 LUMEN INTENSITY. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR SLIDE [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 35
  • Lamp Power: 300
  • Maximum Overall Length: 1.75
Photo/Projection Lamp -- EYB-5/54448
from OSRAM SYLVANIA, Inc.

T3.5 TYPE. 2.231 INCH OVERALL LENGTH. 1.240 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 85 V VOLTAGE RATING. 24 STANDARD PACKAGE. 360 W WATTAGE. G5.3 2-PIN BASE TYPE. 75 LIFE IN HOUR. 10000 LUMEN INTENSITY. 3250. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3250
Photo/Projection Lamp -- EZE/54386
from OSRAM SYLVANIA, Inc.

MR13 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 150 W WATTAGE. GX5.3 2-PIN BASE TYPE. 150 LIFE IN HOUR. 350 LUMEN INTENSITY. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR, STAGE AND... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 150
  • Lamp Power: 150
  • Maximum Overall Length: 1.69
Photo/Projection Lamp -- FDS/DZE-64643/54277
from OSRAM SYLVANIA, Inc.

T5 TYPE. 2.223 INCH OVERALL LENGTH. 1.32 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 24 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 150 W WATTAGE. GY9.5 BI-PIN BASE TYPE. 100 LIFE IN HOUR. 5000 LUMEN INTENSITY. 3450. VERTICAL, BASE DOWN OPERATING POSITION. DIAMETER 0.591 INCH. COLOR RENDERING... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 100
  • Lamp Power: 150
  • Color Temperature: 3450
Photo/Projection Lamp -- FDT-64628/54276
from OSRAM SYLVANIA, Inc.

T5 TYPE. 2.223 INCH OVERALL LENGTH. 1.053 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 12 V VOLTAGE RATING. 12 STANDARD PACKAGE. 100 W WATTAGE. GY9.5 2-PIN BASE TYPE. 50 LIFE IN HOUR. 3420 LUMEN INTENSITY. 3500. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 50
  • Lamp Power: 100
  • Color Temperature: 3500
Photo/Projection Lamp -- FKT/EYH/54547
from OSRAM SYLVANIA, Inc.

T6 TYPE. 2.453 INCH OVERALL LENGTH. 1.424 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. G5.3 2-PIN BASE TYPE. 200 LIFE IN HOUR. 5400 LUMEN INTENSITY. 3125. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR, VIDEO CAMERA [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 200
  • Lamp Power: 250
  • Color Temperature: 3125
Photo/Projection Lamp -- FNS-64512/58849
from OSRAM SYLVANIA, Inc.

T6 TYPE. 2.086 INCH OVERALL LENGTH. 1.053 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 300 W WATTAGE. GX6.35 2-PIN BASE TYPE. 15 LIFE IN HOUR. 9800 LUMEN INTENSITY. 3350. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 15
  • Lamp Power: 300
  • Color Temperature: 3350
Photo/Projection Lamp -- FXL/54912
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.755 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 410 W WATTAGE. GY5.3 2-PIN BASE TYPE. 75 LIFE IN HOUR. 640 LUMEN INTENSITY. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION OVERHEAD PROJECTOR [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 75
  • Lamp Power: 410
  • Maximum Overall Length: 1.75