Double Contact Bayonet Projection Lamps

2 Results
Photo/Projection Lamp -- 8013/76311
from OSRAM SYLVANIA, Inc.

P25 TYPE. 1.794 INCH OVERALL LENGTH. UL, CSA APPROVAL. 6 V VOLTAGE RATING. 100 STANDARD PACKAGE. 10 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 200 LIFE IN HOUR. BASE UP TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Base Type: Double Contact Bayonet
  • Rated Average Life: 200
  • Lamp Power: 10
  • Maximum Overall Length: 1.79
Photo/Projection Lamp -- 8018/76314
from OSRAM SYLVANIA, Inc.

T6 TYPE. 6 V VOLTAGE RATING. 100 STANDARD PACKAGE. 15 W WATTAGE. DOUBLE CONTACT BAYONET BASE TYPE. 100 LIFE IN HOUR. LIFE IN HOUR - UOM HR [See More]

  • Base Type: Double Contact Bayonet
  • Rated Average Life: 100
  • Lamp Power: 15