CC-6 Projection Lamps

14 Results
150 Watt, 82 Volt EZE Slide Projector Bulb -- W-EZE
from bulbs.com

Eiko brand MR16 halogen flood. 150 Watts for high intensity light. 82 volts for specialty systems. 3250K Neutral white color even brighter and whiter than standard halogen. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of... [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 150
  • Color Temperature: 3350
Photo/Projection Lamp -- DDL/54660
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 20 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 150 W WATTAGE. GX5.3 BI-PIN BASE TYPE. 500 LIFE IN HOUR. 3150. CC6 FILAMENT TYPE. ANY OPERATING POSITION. DIAMETER 1.989 INCH. COLOR RENDERING INDEX 100 [See More]

  • Filament Type: CC-6
  • Rated Average Life: 500
  • Lamp Power: 150
  • Color Temperature: 3150
Specialty - 16mm Slide Projection - EJL -- 29150
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - 16mm Slide Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 200
  • Color Temperature: 3400
120T4/24V/SPECIAL -- 0000403
from Bulbtronics, Inc.

Osram Sylvania Halo Lamp-T4 [See More]

  • Filament Type: CC-6
  • Rated Average Life: 500
  • Lamp Power: 120
  • Mean Lumens: 2750
200 Watt, 24 Volt EJL Bulb -- W-EJL
from bulbs.com

Eiko brand MR16 halogen special purpose lamp. 200 Watts for more power and light. 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 200
  • Color Temperature: 3400
Photo/Projection Lamp -- EJA/54753
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. 21 V VOLTAGE RATING. 24 STANDARD PACKAGE. 150 W WATTAGE. GX5.3 BASE TYPE. 40 LIFE IN HOUR. 354 LUMEN INTENSITY. 3400. CC6 FILAMENT TYPE. ANY OPERATING POSITION. ALUPAR[R], ECOLOGIC[R] BRAND. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR, FIBER OPTIC. ANSI... [See More]

  • Filament Type: CC-6
  • Rated Average Life: 40
  • Lamp Power: 150
  • Color Temperature: 3400
Specialty - 8mm Slide Projection - EFN -- 21277
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - 8mm Slide Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 75
  • Color Temperature: 3350
80 Watt, 19 Volt DDM Bulb -- W-DDM
from bulbs.com

Eiko brand MR16 halogen special purpose lamp. 80 Watts for more power and light. 19 volts for specialty systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Dichroic reflector reflects visible light out the front while letting heat... [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 80
  • Color Temperature: 3350
Photo/Projection Lamp -- EJV/54732
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 21 V VOLTAGE RATING. 24 STANDARD PACKAGE. 150 W WATTAGE. GX5.3 2-PIN BASE TYPE. 100 LIFE IN HOUR. 270 LUMEN INTENSITY. CC6 FILAMENT TYPE. ANY OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Filament Type: CC-6
  • Rated Average Life: 100
  • Lamp Power: 150
  • Maximum Overall Length: 1.69
Specialty - 8mm Slide Projection - EJV -- 32831
from Kennedy Webster Electric Co.

GE Quartzline ® MR16 - 8mm Slide Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 40
  • Lamp Power: 150
  • Color Temperature: 3350
Photo/Projection Lamp -- EPZ/54743
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.736 INCH OVERALL LENGTH. UL, CSA APPROVAL. 13.8 V VOLTAGE RATING. 24 STANDARD PACKAGE. 50 W WATTAGE. GX5.3 2-PIN BASE TYPE. 3000 LIFE IN HOUR. 80 LUMEN INTENSITY. CC6 FILAMENT TYPE. HORIZONTAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR MICROFILM [See More]

  • Filament Type: CC-6
  • Rated Average Life: 3000
  • Lamp Power: 50
  • Maximum Overall Length: 1.74
Specialty - Overhead Projection - DVY -- 30304
from Kennedy Webster Electric Co.

GE Quartzline ® G6 - Overhead Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 25
  • Lamp Power: 650
  • Color Temperature: 3300
Specialty - Overhead Projection - DYH -- 30364
from Kennedy Webster Electric Co.

GE Quartzline ® G7 - Overhead Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 75
  • Lamp Power: 600
  • Color Temperature: 3200
Specialty - Slide Projection - DDM UNIT -- 43206
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - Slide Projection [See More]

  • Filament Type: CC-6
  • Rated Average Life: 50
  • Lamp Power: 80
  • Color Temperature: 3350