CC-8 Projection Lamps

17 Results
250 Watt, 82 Volt EVW Bulb -- W-EVW
from bulbs.com

Eiko brand MR16 halogen. 250 Watts for more power and light. 82 volts for specialty systems. 3300K color even brighter and whiter than standard halogen. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light. NOTE - this is... [See More]

  • Filament Type: CC-8
  • Rated Average Life: 50
  • Lamp Power: 250
  • Color Temperature: 3300
Photo/Projection Lamp -- EKE/54842
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.765 INCH OVERALL LENGTH. UL, CSA APPROVAL. 21 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 150 W WATTAGE. GX5.3 BI-PIN BASE TYPE. 200 LIFE IN HOUR. 160 LUMEN INTENSITY. 3300. CC8 FILAMENT TYPE. ANY OPERATING POSITION. DIAMETER 2.008 INCH. COLOR RENDERING INDEX 100 [See More]

  • Filament Type: CC-8
  • Rated Average Life: 200
  • Lamp Power: 150
  • Color Temperature: 3300
Specialty - 16mm Slide Projection - BHB UNIT -- 40658
from Kennedy Webster Electric Co.

GE Quartzline ® MR14 - 16mm Slide Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 25
  • Lamp Power: 250
  • Color Temperature: 3350
13298 -- 0000581
from Bulbtronics, Inc.

Philips Halo Lamp-Mr11 [See More]

  • Filament Type: CC-8
  • Rated Average Life: 20
  • Lamp Power: 52
  • Maximum Overall Length: 1.77
300 Watt, 82 Volt EXR Slide Projector Bulb -- W-EXR
from bulbs.com

Eiko brand MR16 halogen lamp. 300 Watts for high intensity light. 82 volts for specialty systems. 3350K Neutral white color even brighter and whiter than standard halogen. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of... [See More]

  • Filament Type: CC-8
  • Rated Average Life: 35
  • Lamp Power: 300
  • Color Temperature: 3350
Photo/Projection Lamp -- EVW/54723
from OSRAM SYLVANIA, Inc.

T3.5 TYPE. 1.755 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. GY5.3 2-PIN BASE TYPE. 50 LIFE IN HOUR. 390 LUMEN INTENSITY. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Filament Type: CC-8
  • Rated Average Life: 50
  • Lamp Power: 250
  • Maximum Overall Length: 1.75
Specialty - 8mm Slide Projection - DNF -- 39742
from Kennedy Webster Electric Co.

GE Quartzline ® MR16 - 8mm Slide Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 25
  • Lamp Power: 150
  • Color Temperature: 3400
360 Watt, 82 Volt ENX Bulb -- 319277
from bulbs.com

Philips brand MR16 halogen special purpose lamp. 360 Watts for more power and light. 82 volts for special optical voltage systems. 3300K color even whiter than ordinary halogen. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam... [See More]

  • Filament Type: CC-8
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3300
Photo/Projection Lamp -- EXR/54392
from OSRAM SYLVANIA, Inc.

MR13 TYPE. 1.755 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 300 W WATTAGE. GX5.3 2-PIN BASE TYPE. 35 LIFE IN HOUR. 925 LUMEN INTENSITY. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR SLIDE [See More]

  • Filament Type: CC-8
  • Rated Average Life: 35
  • Lamp Power: 300
  • Maximum Overall Length: 1.75
Specialty - Overhead Projection - ENX UNIT -- 41705
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - Overhead Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3300
360 Watt, 82 Volt ENX Bulb -- U1000337
from bulbs.com

Ushio brand MR16 halogen special purpose lamp. 360 Watts for more power and light. 82 volts for special optical voltage systems. 3300K color even whiter than ordinary halogen. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of... [See More]

  • Filament Type: CC-8
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3300
Photo/Projection Lamp -- EYB-5/54448
from OSRAM SYLVANIA, Inc.

T3.5 TYPE. 2.231 INCH OVERALL LENGTH. 1.240 INCH LIGHT CENTER LENGTH. UL, CSA APPROVAL. 85 V VOLTAGE RATING. 24 STANDARD PACKAGE. 360 W WATTAGE. G5.3 2-PIN BASE TYPE. 75 LIFE IN HOUR. 10000 LUMEN INTENSITY. 3250. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. [See More]

  • Filament Type: CC-8
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3250
Specialty - Overhead Projection - EYB UNIT -- 12696
from Kennedy Webster Electric Co.

GE Quartzline ® T3.5 - Overhead Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 75
  • Lamp Power: 360
  • Color Temperature: 3300
575 Watt, 120 Volt T6 Stage/Studio Bulb -- U1002196
from bulbs.com

Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering. Similar to ANSI Code FLK [See More]

  • Filament Type: CC-8
  • Rated Average Life: 1500
  • Lamp Power: 575
  • Mean Lumens: 12800
Photo/Projection Lamp -- EZE/54386
from OSRAM SYLVANIA, Inc.

MR13 TYPE. 1.689 INCH OVERALL LENGTH. UL, CSA APPROVAL. 82 V VOLTAGE RATING. 24 STANDARD PACKAGE. 150 W WATTAGE. GX5.3 2-PIN BASE TYPE. 150 LIFE IN HOUR. 350 LUMEN INTENSITY. CC8 FILAMENT TYPE. BASE DOWN TO VERTICAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR, STAGE AND... [See More]

  • Filament Type: CC-8
  • Rated Average Life: 150
  • Lamp Power: 150
  • Maximum Overall Length: 1.69
Specialty - Slide Projection - ELH -- 38476
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR16 - Slide Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 35
  • Lamp Power: 300
  • Color Temperature: 3350
Specialty - Slide Projection - EXW -- 12095
from Kennedy Webster Electric Co.

GE Quartzline ® Multi-Mirror ® MR13 - Slide Projection [See More]

  • Filament Type: CC-8
  • Rated Average Life: 15
  • Lamp Power: 300
  • Color Temperature: 3450