C-8 Projection Lamps

5 Results
150 Watt, 20 Volt DDL Bulb -- W-DDL
from bulbs.com

Eiko brand MR16 halogen special purpose lamp. 150 Watts for more power and light. 20 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. [See More]

  • Filament Type: C-8
  • Rated Average Life: 500
  • Lamp Power: 150
  • Color Temperature: 3150
13139 -- 0000575
from Bulbtronics, Inc.

Philips Halo Lamp-Mr16 [See More]

  • Filament Type: C-8
  • Rated Average Life: 1000
  • Lamp Power: 75
  • Maximum Overall Length: 1.65
Photo/Projection Lamp -- EFM-64607/54123
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.638 INCH OVERALL LENGTH. UL, CSA APPROVAL. 8 V VOLTAGE RATING. 20 STANDARD PACKAGE. 50 W WATTAGE. GZ6.35 2-PIN BASE TYPE. 50 LIFE IN HOUR. C8 FILAMENT TYPE. HORIZONTAL OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION PROJECTOR [See More]

  • Filament Type: C-8
  • Rated Average Life: 50
  • Lamp Power: 50
  • Maximum Overall Length: 1.64
Photo/Projection Lamp -- EFP-64627-HLX/54189
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.653 INCH OVERALL LENGTH. UL, CSA APPROVAL. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 100 W WATTAGE. GZ6.35 BI-PIN BASE TYPE. 50 LIFE IN HOUR. C8 FILAMENT TYPE. HORIZONTAL OPERATING POSITION. DIAMETER 2.008 INCH. COLOR RENDERING INDEX 100 [See More]

  • Filament Type: C-8
  • Rated Average Life: 50
  • Lamp Power: 100
  • Maximum Overall Length: 1.65
Photo/Projection Lamp -- ELC-7/X/54814
from OSRAM SYLVANIA, Inc.

MR16 TYPE. 1.765 INCH OVERALL LENGTH. UL, CSA APPROVAL. 24 V VOLTAGE RATING. 24 STANDARD PACKAGE. 250 W WATTAGE. GX5.3 2-PIN BASE TYPE. 700 LIFE IN HOUR. 475 LUMEN INTENSITY. 3200. C8 FILAMENT TYPE. ANY OPERATING POSITION. COLOR RENDERING INDEX 100. APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC,... [See More]

  • Filament Type: C-8
  • Rated Average Life: 700
  • Lamp Power: 250
  • Color Temperature: 3200