Straight Heavy Duty Rectangular Connectors

110 Results
Rectangular Connectors -- 1001-25SH-B-04-TS-P [25SH-B-04-TS-P from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

CONNECTOR, BOARD HEADER, 2.50MM, STRAIGHT PCB, 4 POSITION, [See More]

  • Geometry: Straight
  • Number of Contacts: 4
Backplane Connectors -- 9108342 [516-020-000-101 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-020-000-101 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 20
  • Gender: Male / Plug
Rectangular Wire & Cable Connectors & Housings -- 1-1971772-2
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 2. Number of Power Positions  : 2. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 2
Bi-Lobe® Dual Row Flex Mount -Type FF
from Omnetics Connector Corporation

Flex Mount Bi-Lobe ® nanos are a low profile ruggedized connector on .025 ” (.64 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows. The spring tension holds the flex in place during the soldering... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Plug -- NECU-S-ECG4-HX-Q3
from Festo Corporation

Power supply socket for fieldbus connection. NECU-HX: reconnectable M8 and M12 round plug connectors with Harax ® quick connection technology for low-voltage applications. Plug and socket for power supply. Can be assembled with any cable lengths [See More]

  • Geometry: Straight
  • Voltage Rating: 0 to 30
  • Gender: Male / Plug
  • Current Rating: 3.0
Rectangular Connectors -- 1001-2PH1-40-TA [2PH1-40-TA from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

CONNECTOR, PIN HEADER, 2.00MM, STRAIGHT PCB, 40 POSITION, TIN PLATED [See More]

  • Geometry: Straight
  • Number of Contacts: 40
Backplane Connectors -- 9108374 [516-056-000-202 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-056-000-202 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 56
  • Gender: Male / Plug; Female / Jack
Rectangular Wire & Cable Connectors & Housings -- 1-1971772-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 3. Number of Power Positions  : 3. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 3
Bi-Lobe® Dual Row Horizontal SMT -Type AA
from Omnetics Connector Corporation

Horizontal SMT Bi-Lobe ® nanos offer an extremely low profile package that is well suited to pick and place mounting methods. These connectors feature Omnetics highly reliable gold plated Flex Pin contact system conforms to the requirements of MIL-DTL-32139. These rugged lightweight connectors... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Plug connector -- NECU-FCG40-K
from Festo Corporation

Power supply socket for fieldbus connection. NECU-HX: reconnectable M8 and M12 round plug connectors with Harax ® quick connection technology for low-voltage applications. Plug and socket for power supply. Can be assembled with any cable lengths [See More]

  • Geometry: Straight
  • Voltage Rating: 0 to 30
  • Gender: Male / Plug
  • Current Rating: 1.5
Backplane Connectors -- 9108383 [516-056-000-311 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-056-000-311 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 56
  • Gender: Male / Plug
Rectangular Wire & Cable Connectors & Housings -- 1-1971772-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 4. Number of Power Positions  : 4. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 4
Bi-Lobe® Dual Row Jumpers -Type JU
from Omnetics Connector Corporation

Pre-Wired Dual Row Bi-Lobe ® nanos harnesses with 30 AWG and smaller stranded wire are fully manufactured by Omnetics per your specific requirements. Building these parts to order allows for maximum flexibility in wire type, size and color coding. Ultra small.025 ” (.64 mm) centerlines... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Power supply socket -- NECU-M-PPG5PP-C1-PN
from Festo Corporation

Power supply socket for fieldbus connection. NECU-HX: reconnectable M8 and M12 round plug connectors with Harax ® quick connection technology for low-voltage applications. Plug and socket for power supply. Can be assembled with any cable lengths [See More]

  • Geometry: Straight
  • Current Rating: 16.0
  • Voltage Rating: 0 to 24
  • Number of Contacts: 5
Backplane Connectors -- 9108386 [516-056-000-321 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-056-000-321 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 56
  • Gender: Male / Plug
Rectangular Wire & Cable Connectors & Housings -- 1-1971772-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 5. Number of Power Positions  : 5. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 5
Bi-Lobe® Dual Row MIL-DTL-32139 QPL
from Omnetics Connector Corporation

Pre-Wired Dual Row Bi-Lobe ® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of the... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-STD-790
  • Termination: Through Hole
  • Current Rating: 1.0
Backplane Connectors -- 9108399 [516-120-000-101 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-120-000-101 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 120
  • Gender: Male / Plug
Rectangular Wire & Cable Connectors & Housings -- 1-1971773-2
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 2. Number of Power Positions  : 2. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 2
Bi-Lobe® Dual Row Straight Tails -Type DD
from Omnetics Connector Corporation

The Dual Row Bi-Lobe ® nanos are configured with simple straight tails (Integral Or Crimped). Suitable for vertical through hole mounting to fine pitched flex circuits. These ruggedized nano connectors are designed on .25" (.64mm) centerlines. The Straight solid tails are commonly used in ultra... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Backplane Connectors -- 9108406 [516-120-000-202 from EDAC, Inc.]
from RS Components, Ltd.

EDAC 516-120-000-202 [See More]

  • Geometry: Straight; Straight
  • Number of Contacts: 120
  • Gender: Male / Plug; Female / Jack
Rectangular Wire & Cable Connectors & Housings -- 1-1971773-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 3. Number of Power Positions  : 3. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 3
Bi-Lobe® Dual Row Thru-Hole Vertical -Type V4
from Omnetics Connector Corporation

The Dual Row Bi-Lobe ® V4 nanos offer a low mass vertical thru-hole mounted orientation making them ideal for high shock & vibration environments. These ruggedized nanos have contacts arranged on .025" (.64 mm) center lines. The tails are spread into a mounting pattern on .050 ” (1.27... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 1354751 [C42334A44A6 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity C42334A44A6 [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Voltage Rating: 450
Rectangular Wire & Cable Connectors & Housings -- 1-1971773-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 4. Number of Power Positions  : 4. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 4
Bi-Lobe® Dual Row Vertical SMT -Type VV
from Omnetics Connector Corporation

Vertical SMT Bi-Lobe ® nanos reqiure a minimal amount of board space on flex circuits and rigid circuit boards. These connector feature Omnetics' highly reliable gold plated Flex Pin contact system conforms to the requirements of MIL-DTL-32139.These rugged lightweight connectors are suitable for... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 1614425 [1393726-3 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1393726-3 [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug
  • Voltage Rating: 450
Rectangular Wire & Cable Connectors & Housings -- 1-1971773-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 5. Number of Power Positions  : 5. Number of Rows  : 1. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 5
Bi-Lobe® Panel Mount Flex Mount -Type FF
from Omnetics Connector Corporation

Omnetics ’ Dual Row Bi-Lobe ® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 1616273 [1393725-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1393725-1 [See More]

  • Geometry: Straight; Straight
  • Voltage Rating: 450
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 8
Rectangular Wire & Cable Connectors & Housings -- 1-1971775-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 6. Number of Power Positions  : 6. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 6
Bi-Lobe® Single Row Jumpers -Type JU
from Omnetics Connector Corporation

Single Row Bi-Lobe ® nano harnesses are available with 30 AWG and smaller stranded wire. These multi connector assemblies are crimped using proprietary semi-automated crimping systems. Their ultra small profile, .025" (.64 mm) centerlines, makes them an excellent choice for complex wire routing... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 2568643 [1393725-9 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1393725-9 [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Voltage Rating: 450
Rectangular Wire & Cable Connectors & Housings -- 1-1971775-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 8. Number of Power Positions  : 8. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 8
Bi-Lobe® Single Row MIL-DTL-32139 QPL
from Omnetics Connector Corporation

Pre-Wired Single Row Bi-Lobe ® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-STD-790
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 2568665 [1-1393726-0 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity C42334A44A5 [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug
  • Voltage Rating: 450
Rectangular Wire & Cable Connectors & Housings -- 1-1971775-5
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 10. Number of Power Positions  : 10. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 10
Bi-Lobe® Single Row Straight Tails -Type DD
from Omnetics Connector Corporation

Single Row Bi-Lobe ® nanos can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thruhole mounting to fine pitched flex circuits, they are designed on .025" (.64 mm) centerlines. The straight tails are also commonly used in ultra fine wirewrap termination, such as... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 7577954 [09032642824222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type C,64W,2A,female,connector [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 64
Rectangular Wire & Cable Connectors & Housings -- 1-1971775-6
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 12. Number of Power Positions  : 12. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 12
Bi-Lobe® Single Row Thru-Hole Vertical -Type V2
from Omnetics Connector Corporation

The Single Row Bi-Lobe ® V2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread into a mounting pattern on .050" (1.27 mm) centers, allowing space for traces and annular rings. Featuring Omnetics gold plated Flex Pin contact system, these durable... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 7577958 [09032966850222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type C,96W,2A,female,connector [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 96
Rectangular Wire & Cable Connectors & Housings -- 1-1971776-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 6. Number of Power Positions  : 6. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 6
Bi-Lobe® Single Row Vertical SMT -Type VV
from Omnetics Connector Corporation

Vertical SMT Bi-Lobe ® nanos require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-32139. Set on a .025" (.64 mm) pitch, these rugged... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 7577967 [09032966825222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type C,96W,2A,female,connector [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 96
Rectangular Wire & Cable Connectors & Housings -- 1-1971776-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 8. Number of Power Positions  : 8. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 8
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row -- A28000-009
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971776-5
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 10. Number of Power Positions  : 10. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 10
BiLobe® Connectors - Latches -Type Latch
from Omnetics Connector Corporation

Omnetics Bi-Lobe ® connectors are now available with a quick latch system. These latches require no tools and offer great ease in handling. Bi-Lobe ® connectors utilize Omnetics rugged and reliable Flex Pin contact system. Spaced on 25 mil (.64mm) centerlines, they are capable of carrying 1... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971776-6
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 12. Number of Power Positions  : 12. Number of Rows  : 2. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 12
BiLobe® Connectors - Standards -Type Single Row -- A54000-005
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971875-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 9. Number of Power Positions  : 9. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 9
Micro DRP Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971875-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 12. Number of Power Positions  : 12. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 12
Micro DRS Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971875-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 15. Number of Power Positions  : 15. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 15
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971876-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 9. Number of Power Positions  : 9. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 9
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL- 83513. These rugged light weight... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971876-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 12. Number of Power Positions  : 12. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 12
Micro SSB Series Strip Connectors - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-1971876-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 15. Number of Power Positions  : 15. Number of Rows  : 3. Contact Features. Contact Layout... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 15
Micro SSO Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 1-2232263-1
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Black. Configuration Features. Number of Positions  : 2. Number of Power Positions  : 2. Number of Rows  : 1. Contact Features. Contact Layout  :... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 2
Nano NPS Series Strip Connectors - Single Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 1-2232264-1
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Black. Configuration Features. Number of Columns  : 3. Number of Positions  : 6. Number of Power Positions  : 6. Number of Rows  : 2. Contact... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 6
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 1-2232264-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Connector & Keying Code  : A. Primary Product Color  : Black. Configuration Features. Number of Columns  : 4. Number of Positions  : 8. Number of Power Positions  : 8. Number of Rows  : 2. Contact... [See More]

  • Geometry: Straight; 180
  • Voltage Rating: 600
  • Termination: Crimp
  • Number of Contacts: 8
Nano NSS Series Strip Connectors - Single Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Geometry: Straight
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
AMPSEAL Series PCB Headers -- 1-776200-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
NAFI Connector
from Amphenol Aerospace Corporation

Amphenol's NAFI connector products include multi-row, through-hole solder "blade" connectors and card extender connectors as well as press fit "tuning fork" backplane connectors. As with our other connector products, a high degree of flexibility is possible to meet specific density and layout... [See More]

  • Geometry: Straight
  • Termination: Crimp, PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
EPIC® Rectangular Connector Housing -- HB Series
from LAPP

EPIC ® Connectors for Hot Runner Systems. The plastics industry began using hot runner technology over 50 years ago and it dramatically improved the productivity, material utilization, and quality of injection molded parts. These systems use advanced thermal units to precisely control the... [See More]

  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
Connector/Terminal/Pin -- 48750461 [73.700.6458.0 from Wieland Electric, Inc.]
from Radwell International

INSERT, FEMALE, RECTANGULAR, CABLE MOUNT, STRAIGHT, CRIMP TERMINATION METHOD, 64SIGNAL/1GROUND, 10 AMP, 250 VAC, 4 KV . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Geometry: Straight
  • Current Rating: 10.0
  • Voltage Rating: 250
AMP FROM TE CONNECTIVITY 5-1394462-5 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp -- 792-5-1394462-5 [5-1394462-5 from TE Connectivity]
from Utmel Electronic Limited

AMP FROM TE CONNECTIVITY 5-1394462-5 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp [See More]

  • Geometry: Straight; Straight
  • Voltage Rating: 1000
  • Termination: Quick Connect, Solder
  • Number of Contacts: 1
AMPSEAL Series PCB Headers -- 1-776200-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
UHD 296 Pin Connector with 270V Power
from Amphenol Aerospace Corporation

UHD 296 Pin Connector with 270V Power. 296 Digital Contacts. SEM-E Format. DESC 89065-93006. Two 270V Power Contacts. Rigid or Flex Terminations [See More]

  • Geometry: Straight
  • Termination: PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
EPIC®Data PROFIBUS Connectors: 180° Fast Connect
from LAPP

EPIC ® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180 °. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Straight
  • Current Rating: 12.0
  • Voltage Rating: 5 to 5
Plug/Receptacle -- 119743516
from Radwell International

ELECTRICAL CONNECTOR BODY,RECEPTACLE, BODY STYLE: 31G STRAIGHT SHAPE, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Geometry: Straight
  • Gender: Female / Jack
AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp -- 792-5-1394462-6 [5-1394462-6 from TE Connectivity]
from Utmel Electronic Limited

AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp [See More]

  • Geometry: Straight; Straight
  • Voltage Rating: 1000
  • Termination: Quick Connect, Solder
  • Current Rating: 25.0
AMPSEAL Series PCB Headers -- 1-776228-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
UHD 300-Pin Multipurpose Connector
from Amphenol Aerospace Corporation

UHD 300-Pin Multipurpose Connector. 300 Digital Contacts. SEM-E Format. DESC 89065-93004. 8 Size-16 M-29504 Fiber Optic, Coax Contacts. Rigid or Flex Terminations [See More]

  • Geometry: Straight
  • Termination: PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
EPIC®Data PROFIBUS Connectors: 180° Screw Terminal
from LAPP

EPIC ® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180 °. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Straight
  • Voltage Rating: 5 to 5
  • Termination: Screw
  • Current Rating: 12.5
Plug/Receptacle -- 17662635 [26-4100-8P from Eaton Corporation]
from Radwell International

PLUG CONNECTOR, STANDARD RECTANGLE, 5 AMP, 8 CONTACTS, 2 ROWS, 750 VAC, 16 WIRE SIZE, STRAIGHT, BLUE, GOLD OVER NICKEL, SOLDER EYELET TERMINATION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Geometry: Straight
  • Voltage Rating: 750
  • Gender: Male / Plug
  • Current Rating: 5.0
JAPAN AVIATION ELECTRONICS INDUSTRY MX34007UF1 Rectangular Power Connector, Through Hole, Plug, 7 Contacts, 2.2 mm, Pin -- 398-MX34007UF1 [MX34007UF1 from JAE Electronics, Inc.]
from Utmel Electronic Limited

JAPAN AVIATION ELECTRONICS INDUSTRY MX34007UF1 Rectangular Power Connector, Through Hole, Plug, 7 Contacts, 2.2 mm, Pin [See More]

  • Geometry: Straight; Straight
  • Termination: Solder
  • Gender: Male / Plug
  • Current Rating: 3.0
AMPSEAL Series PCB Headers -- 1-776228-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
UHD 372 Pin Connector SEM-E
from Amphenol Aerospace Corporation

UHD 372 Pin Connector SEM-E. 372 Digital Contacts. SEM-E Format. IEEE 1101.4, 1101.7, 1101.9. DESC 89065-93002. Rigid or Flex Terminations [See More]

  • Geometry: Straight
  • Termination: PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
TE CONNECTIVITY / AMP 2-962915-1Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Tab, Crimp, 17 AWG -- 792-2-962915-1 [2-962915-1 from TE Connectivity]
from Utmel Electronic Limited

TE CONNECTIVITY / AMP 2-962915-1Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Tab, Crimp, 17 AWG [See More]

  • Geometry: Straight; Straight
  • Current Rating: 30.0
AMPSEAL Series PCB Headers -- 1-776228-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
UHD 396 Pin Connector Futurebus + SEM-E
from Amphenol Aerospace Corporation

UHD 396 Pin Connector Futurebus+ SEM-E. 396 Digital Contacts. SEM-E Format. EIA /IS-753. IEEE 1101.4, 1101.7, 1101.9. Rigid or Flex Terminations [See More]

  • Geometry: Straight
  • Termination: PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
AMPSEAL Series PCB Headers -- 1-776228-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
UHD 556 Pin Connector Futurebus + 10-SU
from Amphenol Aerospace Corporation

UHD 556 Pin Connector Futurebus+ 10-SU. 556 Digital Contacts. 10-SU Format. EIA /IS-753. IEEE 1101.3, 1101.8. Rigid or Flex Terminations [See More]

  • Geometry: Straight
  • Termination: PCB
  • Gender: Male / Plug; Female / Jack
  • Military Specification: Military Connector; MIL-C-28859, MIL-C-28754
AMPSEAL Series PCB Headers -- 1-776230-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776231-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776231-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776231-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776231-6
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776261-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776261-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776261-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776262-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776262-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776275-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776276-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776276-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Straight
  • Current Rating: 17.0
Board Mount Connector - AEC Series -- AEC17-40PC
from LADD Distribution

Plastic [See More]

  • Geometry: Straight
  • Number of Contacts: 40
  • Current Rating: 13.0
  • Contact Size (AWG): 16
Board Mount Connector - DRC Series -- DRC10-24PA-A004
from LADD Distribution

Molded pins [See More]

  • Geometry: Straight
  • Number of Contacts: 24
  • Current Rating: 13.0
  • Contact Size (AWG): 16
Board Mount Connector - DRC Series -- DRC10-24PB-A004
from LADD Distribution

Molded pins [See More]

  • Geometry: Straight
  • Number of Contacts: 24
  • Current Rating: 13.0
  • Contact Size (AWG): 16
Board Mount Connector - DRC Series -- DRC10-24PC-A004
from LADD Distribution

Molded pins [See More]

  • Geometry: Straight
  • Number of Contacts: 24
  • Current Rating: 13.0
  • Contact Size (AWG): 16
Board Mount Connector - DRC Series -- DRC10-40P-A004
from LADD Distribution

Molded Pins [See More]

  • Geometry: Straight
  • Number of Contacts: 40
  • Current Rating: 13.0
  • Contact Size (AWG): 16
Board Mount Connector - DRC Series -- DRC13-24PA
from LADD Distribution

90 ° molded pins [See More]

  • Geometry: Straight
  • Number of Contacts: 24
  • Current Rating: 13.0
  • Contact Size (AWG): 16