Right Angle Heavy Duty Rectangular Connectors

131 Results
Aptiv 15544326 HES Circular Connector, Male, 31-Pin, Orange -- 38798 [15544326 from Aptiv]
from Waytek, Inc.

The Aptiv Harsh Environment Series (HES) Connection System include circular connectors, terminals, and a rectangular 50- and 60-way header. The 24 shell size industry standard connector includes six terminal configurations (47, 31, 29, 23, 21, and 19). Aptiv's circular connection systems are... [See More]

  • Geometry: Right Angle
Rectangular Connector Housings -- 0350220013-ND [0350220013 from Molex]
from DigiKey

"13 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 13
Rectangular Wire & Cable Connectors & Housings -- 214025-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 4. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 4
  • Termination: Insulation Displacement (IDC)
  • Contact Size (AWG): 24 to 26
Bi-Lobe® Dual Row Thru-Hole Horizontal -Type H4
from Omnetics Connector Corporation

The Dual Row Bi-Lobe ® H4 nanos are a thru-hole mounted, low mass ruggedized connector on .025 ” (.64 mm) centerlines. The thru-hole tails are spread into a mounting pattern on .050 ” (1.27 mm) centers, allowing space for annular rings and routing traces. They feature Omnetics... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 7577910 [09061486901222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type F,48W,6A,male,connector [See More]

  • Geometry: Right Angle; Right angle
  • Termination: Solder
  • Gender: Male / Plug
  • Number of Contacts: 48
Rectangular Connector Housings -- 0350230013-ND [0350230013 from Molex]
from DigiKey

"13 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 13
Rectangular Wire & Cable Connectors & Housings -- 214038-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 6. Number of Rows  : 1. Contact Features. Contact Layout  : Inline. Dimensions. Connector Height  : 11.4  MM   [.449  INCH  ]. Connector Length... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 6
  • Termination: Insulation Displacement (IDC)
Bi-Lobe® Single Row Thru-Hole Horizontal -Type H2
from Omnetics Connector Corporation

The Single Row Bi-Lobe ® H2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050" (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics ’ gold plated Flex Pin contact... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-32139
  • Termination: Through Hole
  • Current Rating: 1.0
DIN 41612 Connectors -- 7577932 [09061152911222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type H15,15W,15A,male,conn [See More]

  • Geometry: Right Angle; Right angle
  • Termination: Solder
  • Gender: Male / Plug
  • Number of Contacts: 15
Rectangular Connector Housings -- 0350230014-ND [0350230014 from Molex]
from DigiKey

"14 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 14
Rectangular Wire & Cable Connectors & Housings -- 214039-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 8. Number of Rows  : 1. Contact Features. Contact Layout  : Inline. Dimensions. Connector Height  : 11.4  MM   [.449  INCH  ]. Connector Length... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 8
  • Termination: Insulation Displacement (IDC)
Card Edge Surface Mount Micro-D Connectors
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
DIN 41612 Connectors -- 7577936 [09031966921222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type C,96W,2A,male,connector [See More]

  • Geometry: Right Angle; Right angle
  • Termination: Solder
  • Gender: Male / Plug
  • Number of Contacts: 96
Rectangular Connector Housings -- 0350230016-ND [0350230016 from Molex]
from DigiKey

"16 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 16
Rectangular Wire & Cable Connectors & Housings -- 2173168-1
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Black. Configuration Features. Number of Positions  : 4. Number of Power Positions  : 4. Number of Rows  : 2. Number of Signal Positions  : 0. Contact Features. Contact Base Material... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 60
  • Termination: Crimp
  • Current Rating: 20.0
Disctete Wired Micro-D Connectors
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
DIN 41612 Connectors -- 7577939 [09061482901222 from HARTING Inc. of North America]
from RS Components, Ltd.

DIN 41612,Type F,48W,6A,male,connector [See More]

  • Geometry: Right Angle; Right angle
  • Termination: Solder
  • Gender: Male / Plug
  • Number of Contacts: 48
Rectangular Connector Housings -- 0781725007-ND [0781725007 from Molex]
from DigiKey

"7 Rectangular Connectors - Housings Receptacle Black 0.047"" (1.20mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 7
Rectangular Wire & Cable Connectors & Housings -- 224393-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 2. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 2
  • Termination: Insulation Displacement (IDC)
Flex Circuit Mount Micro-D Connectors
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1376688-1-ND [1376688-1 from TE Connectivity]
from DigiKey

2 Rectangular Connectors - Housings Plug Yellow [See More]

  • Geometry: Right Angle
  • Number of Contacts: 2
Rectangular Wire & Cable Connectors & Housings -- 224394-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 4. Number of Rows  : 1. Contact Features. Contact Layout  : Inline. Dimensions. Connector Height  : 11.4  MM   [.449  INCH  ]. Connector Length... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 4
  • Termination: Insulation Displacement (IDC)
Horizontal Surface Mount Micro-D Connectors H0
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1376688-3-ND [1376688-3 from TE Connectivity]
from DigiKey

2 Rectangular Connectors - Housings Plug Orange [See More]

  • Geometry: Right Angle
  • Number of Contacts: 2
Rectangular Wire & Cable Connectors & Housings -- 224395-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 6. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 6
  • Termination: Insulation Displacement (IDC)
Latching Micro-D Card Edge Surface Mount Connectors C0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 17-1-2286713-1-ND [1-2286713-1 from TE Connectivity]
from DigiKey

"2 Rectangular Connectors - Housings Plug Orange 0.315"" (8.00mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 2
Rectangular Wire & Cable Connectors & Housings -- 224396-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 8. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 8
  • Termination: Insulation Displacement (IDC)
Latching Micro-D Discete Wired Connectors WD
from Omnetics Connector Corporation

Features: - Sizes 9, 15, 21, 25, 31, 37 , 51 are available with two contact rows. - Size 51 available with three contact rows. - Mating Pin & Socket models available. - RoHS available upon request. - Overmolding available upon request [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 17-1-2286713-2-ND [1-2286713-2 from TE Connectivity]
from DigiKey

"2 Rectangular Connectors - Housings Plug Orange 0.315"" (8.00mm)" [See More]

  • Geometry: Right Angle
  • Number of Contacts: 2
Rectangular Wire & Cable Connectors & Housings -- 234451-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 3. Number of Rows  : 1. Contact Features. Contact Layout  : Inline. Dimensions. Connector Height  : 11.4  MM   [.449  INCH  ]. Connector Length... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 3
  • Termination: Insulation Displacement (IDC)
Latching Micro-D Flex Circuit Mount Connectors FF
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1734-1-2366619-2-ND [1-2366619-2 from TE Connectivity]
from DigiKey

Rectangular Connectors - Housings [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 234465-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 10. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 10
  • Termination: Insulation Displacement (IDC)
Latching Micro-D Horizontal Surface Mount Connectors H0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1734-1-2383353-1-ND [1-2383353-1 from TE Connectivity]
from DigiKey

95POS,LEAVYSEAL,TAB HSG ASSY,SLD [See More]

  • Geometry: Right Angle
  • Number of Contacts: 95
Rectangular Wire & Cable Connectors & Housings -- 234480-E
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Configuration Features. Number of Positions  : 12. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Layout  : Inline. Contact Type  : Receptacle. Dimensions. Connector Height... [See More]

  • Geometry: Right Angle; 90
  • Number of Contacts: 12
  • Termination: Insulation Displacement (IDC)
Latching Micro-D Right Angle Thru-Hole Connectors R2
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1734-1-2383354-2-ND [1-2383354-2 from TE Connectivity]
from DigiKey

104POS,LEAVYSEAL,TAB HSG ASSY,SL [See More]

  • Geometry: Right Angle
  • Number of Contacts: 104
Rectangular Wire & Cable Connectors & Housings -- 3-640426-2
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 2. Number of Power Positions  : 2. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Latching Micro-D Soldercup Connectors SS
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Wire & Cable Connectors & Housings -- 3-640426-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 3. Number of Power Positions  : 3. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Latching Micro-D Straight Thru-Hole Connectors S2
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1734-1-2387146-1-ND [1-2387146-1 from TE Connectivity]
from DigiKey

1.5/2.8MM TAB HSG.,62POS.,ASSY [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640426-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 4. Number of Power Positions  : 4. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Latching Micro-D Vertical Surface Mount Connectors V0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Geometry: Right Angle
  • Termination: Solder Cup, Through Hole
  • Gender: Female / Jack
  • Military Specification: Military Connector; MIL-C-83513
Rectangular Connector Housings -- 1734-1910-ND [1-1823498-1 from TE Connectivity]
from DigiKey

62 Rectangular Connectors - Housings Receptacle Black [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640426-5
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 5. Number of Power Positions  : 5. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro DRP Series Strip Connectors - Dual Row Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Dual Row Micro H2 have contacts arranged on .050 ” (1.27 mm) center lines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing for space for traces and annular rings. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-1918-ND [5-2208684-3 from TE Connectivity]
from DigiKey

39POS,AMP MCP2.8,REC HSG,ASSY [See More]

  • Geometry: Right Angle
  • Number of Contacts: 39
Rectangular Wire & Cable Connectors & Housings -- 3-640426-6
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 6. Number of Power Positions  : 6. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro DRP Series Strip Connectors - Dual Row Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-2-1823498-1-ND [2-1823498-1 from TE Connectivity]
from DigiKey

Rectangular Connectors - Housings [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640426-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 7. Number of Power Positions  : 7. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro DRS Series Strip Connectors - Dual Row Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Dual Row Micro Strip connectors H2 have contacts arranged on .050 ” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing for space for traces and annular rings.These connectors feature Omnetics' highly reliable gold plated... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-2-2383353-1-ND [2-2383353-1 from TE Connectivity]
from DigiKey

95POS,LEAVYSEAL,TAB HSG ASSY,SLD [See More]

  • Geometry: Right Angle
  • Number of Contacts: 95
Rectangular Wire & Cable Connectors & Housings -- 3-640426-8
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 8. Number of Power Positions  : 8. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro DRS Series Strip Connectors - Dual Row Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513.These rugged light weight... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 3-640426-9
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Orange. Configuration Features. Number of Positions  : 9. Number of Power Positions  : 9. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-2-2387146-1-ND [2-2387146-1 from TE Connectivity]
from DigiKey

1.5/2.8MM TAB HSG.,62POS.,ASSY [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640427-2
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 2. Number of Power Positions  : 2. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-3-1823498-1-ND [3-1823498-1 from TE Connectivity]
from DigiKey

62POS, MIXED,REC HSG,ASSY,SEALED [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640427-3
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 3. Number of Power Positions  : 3. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 3-640427-4
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 4. Number of Power Positions  : 4. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050 ” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics' highly reliable gold... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 3-640427-5
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 5. Number of Power Positions  : 5. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro PSM Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Connector Housings -- 1734-3-2387146-1-ND [3-2387146-1 from TE Connectivity]
from DigiKey

1.5/2.8MM TAB HSG.,62POS.,ASSY [See More]

  • Geometry: Right Angle
  • Number of Contacts: 62
Rectangular Wire & Cable Connectors & Housings -- 3-640427-6
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 6. Number of Power Positions  : 6. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
Rectangular Wire & Cable Connectors & Housings -- 3-640427-7
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 90. Primary Product Color  : Yellow. Configuration Features. Number of Positions  : 7. Number of Power Positions  : 7. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Current... [See More]

  • Geometry: Right Angle; 90
  • Voltage Rating: 600
  • Termination: Insulation Displacement (IDC)
  • Current Rating: 7.0
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Geometry: Right Angle
  • Military Specification: Military Connector; MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
AMPSEAL Series PCB Headers -- 1-770669-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
EPIC®Data PROFIBUS Connectors: 90° Fast Connect
from LAPP

EPIC ® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90 ° angled. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Right Angle
  • Current Rating: 12.5
  • Voltage Rating: 5 to 5
Conn Rectangular PIN 34 POS 3.81mm Solder RA Panel Mount Loose Piece -- 792-213289-1 [213289-1 from TE Connectivity]
from Utmel Electronic Limited

Conn Rectangular PIN 34 POS 3.81mm Solder RA Panel Mount Loose Piece [See More]

  • Geometry: Right Angle; Right Angle
  • Number of Contacts: 34
  • Termination: Solder
AMPSEAL Series PCB Headers -- 1-770669-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
EPIC®Data PROFIBUS Connectors: 90° LED Fast Connect
from LAPP

EPIC ® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90 ° angled. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Right Angle
  • Current Rating: 35.0
  • Voltage Rating: 5 to 5
Conn Rectangular PIN 40 POS 2.5mm Solder RA Thru-Hole -- 792-1241209-1 [1241209-1 from TE Connectivity]
from Utmel Electronic Limited

Conn Rectangular PIN 40 POS 2.5mm Solder RA Thru-Hole [See More]

  • Geometry: Right Angle; Right Angle
  • Number of Contacts: 40
  • Termination: Solder
AMPSEAL Series PCB Headers -- 1-776087-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
EPIC®Data PROFIBUS Connectors: 90° LED Screw Terminal
from LAPP

EPIC ® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90 ° angled. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Right Angle
  • Voltage Rating: 5 to 5
  • Termination: Screw
  • Current Rating: 35.0
TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB -- 792-828801-5 [828801-5 from TE Connectivity]
from Utmel Electronic Limited

TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB [See More]

  • Geometry: Right Angle; Right Angle
  • Termination: Solder
AMPSEAL Series PCB Headers -- 1-776087-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
EPIC®Data PROFIBUS Connectors: 90° Screw Terminal
from LAPP

EPIC ® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90 ° angled. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Right Angle
  • Voltage Rating: 5 to 5
  • Termination: Screw
  • Current Rating: 12.5
AMPSEAL Series PCB Headers -- 1-776163-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
EPIC®Data PROFIBUS Connectors: 90° Spring Type
from LAPP

EPIC ® Data PROFIBUS connectors are spring-type, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90 ° angled. Connectors are available with additional programming/diagnostic interface. [See More]

  • Geometry: Right Angle
  • Current Rating: 12.5
  • Voltage Rating: 5 to 5
AMPSEAL Series PCB Headers -- 1-776163-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776163-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776163-5
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776163-6
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776180-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776180-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776180-6
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776266-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776267-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776267-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776267-4
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776279-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776279-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776280-1
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0
AMPSEAL Series PCB Headers -- 1-776280-2
from LADD Distribution

PCB Header [See More]

  • Geometry: Right Angle
  • Current Rating: 17.0