Coupling / Adapter Circular Connectors

136 Results
Eddicy M1 - Circular Modular Connectors
from Schaltbau GmbH

M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M1 series universal modular connectors offer a customized and cost-effective realisation of your application. M1 series circular connectors are dustproof and water pressure tight. They... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 7.5 to 16.0
  • Voltage Rating: 230 to 400
  • Number of Contacts: 4
Quick coupling plug -- NPHS-S6-M-BC9
from Festo Corporation

quick coupling plug NPHS-S6-M-BC9 Nominal size=7 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 -... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22020-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Coaxial Adaptor - 50 Ohm, "N" Type Jack to Jack -- 110185
from PIC Wire & Cable

Competencies. PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Voltage Rating: 1000
Circular Connector Adapters -- 1262316 [21033812403 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 21033812403 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 4
Circular Connector Adapters -- 1838895-1
from TE Connectivity

Body Features. Connector Color  : Black. Contact Features. Contact Current Rating (Max) (AMP)  : 5. Housing Features. Circular Connector Shell Size  : 15. Mechanical Attachment. Screw & Hole Thread Size  : M12. Operation/Application. Circuit Application  :... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 5.0
Eddicy M3 - Circular Modular Connectors
from Schaltbau GmbH

M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M3 series universal modular connectors offer a customized and cost-effective realisation of your application. M3 series circular connectors are dustproof and water pressure tight. They... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 7.5 to 50.0
  • Voltage Rating: 25 to 400
  • Number of Contacts: 6
Quick coupling plug -- NPHS-S6-M-G12
from Festo Corporation

quick coupling plug NPHS-S6-M-G12 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22021-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1444435 [EBC113 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic EBC113 [See More]

  • Coupling / Adapter: Coupling / Adapter
Circular Connector Adapters -- Y5015-000000077965
from TE Connectivity

Body Features. Primary Product Color  : Black. Housing Features. Body Orientation  : Straight. Operation/Application. Compatible With Connector Shell Size  : 40. Other. Connector Accessory Comment  : Heatshrink. Packaging Features. Packaging Quantity  : 50. Product... [See More]

  • Coupling / Adapter: Coupling / Adapter
SB - Circular connectors for special applications
from Schaltbau GmbH

Features. Screw machine contacts, silver or gold plated. Sturdy metal/plastic shells: Impact resistant, UL compliant, long life. Sealed to IP67 when mated or not mated. Functional threaded coupling. Electrical and mechanical characteristics to IEC 61984 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 16.0
  • Voltage Rating: 20 to 115
  • Number of Contacts: 5
Quick coupling plug -- NPHS-S6-M-G12F
from Festo Corporation

quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22022-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1444436 [EBT006 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic EBT006 [See More]

  • Coupling / Adapter: Coupling / Adapter
Circular Connector Adapters -- Y5015-000000077967
from TE Connectivity

Body Features. Primary Product Color  : Black. Housing Features. Body Orientation  : Right Angle. Operation/Application. Compatible With Connector Shell Size  : 40. Other. Connector Accessory Comment  : Heatshrink. Packaging Features. Packaging Quantity  : 50. [See More]

  • Coupling / Adapter: Coupling / Adapter
Schaltbau G18 - Modular Circular Connectors
from Schaltbau GmbH

Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 7.5 to 16.0
  • Voltage Rating: 25
  • Number of Contacts: 8
Quick coupling plug -- NPHS-S6-M-G14
from Festo Corporation

quick coupling plug NPHS-S6-M-G14 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22023-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1444437 [EBT009 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic EBT009 [See More]

  • Coupling / Adapter: Coupling / Adapter
Schaltbau G28 - Modular Circular Connectors
from Schaltbau GmbH

Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 7.5 to 20.0
  • Voltage Rating: 25 to 400
  • Number of Contacts: 7
Quick coupling plug -- NPHS-S6-M-G14F
from Festo Corporation

quick coupling plug NPHS-S6-M-G14F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22024-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1444438 [EBC116 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic EBC116 [See More]

  • Coupling / Adapter: Coupling / Adapter
Schaltbau G42 - Modular Circular Connectors
from Schaltbau GmbH

Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 10.0 to 63.0
  • Voltage Rating: 42 to 500
  • Number of Contacts: 6
Quick coupling plug -- NPHS-S6-M-G18
from Festo Corporation

quick coupling plug NPHS-S6-M-G18 Nominal size=5,5 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22025-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Schaltbau G57 - Modular Circular Connectors
from Schaltbau GmbH

Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 7.5 to 100.0
  • Voltage Rating: 25 to 400
  • Number of Contacts: 4
Quick coupling plug -- NPHS-S6-M-G38
from Festo Corporation

quick coupling plug NPHS-S6-M-G38 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22026-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1617247 [1683468 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1683468 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Voltage Rating: 60
  • Geometry: Straight; Straight
Schaltbau GA - Circular connectors to industry standard
from Schaltbau GmbH

Series GA industrial connectors are high-quality special purpose connectors. The 15 pole circular connector has a housing made of high strength aluminium magnesium alloy. The contact arrangement is a combination of 4 power contacts and 11 control contacts. The thermoset contact inserts allow the... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 16.0 to 50.0
  • Voltage Rating: 25 to 400
  • Number of Contacts: 3
Quick coupling plug -- NPHS-S6-M-G38F
from Festo Corporation

quick coupling plug NPHS-S6-M-G38F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]

  • Category: Quick coupling plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22027-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1618480 [1200688219 from Molex]
from RS Components, Ltd.

Brad from Molex 120068-8219 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Tee
  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 4
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22028-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1685666 [54218 FWD 5 from Lumberg, Inc.]
from RS Components, Ltd.

Lumberg Automation 54218 FWD 5 [See More]

  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22029-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22030-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22031-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22038-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22039-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1746477 [81590 from Molex]
from RS Components, Ltd.

Molex 120068-0229 [See More]

  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22040-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1746487 [0812-05EMF00001 from Molex]
from RS Components, Ltd.

Molex 120068-0137 [See More]

  • Coupling / Adapter: Coupling / Adapter
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22041-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1747632 [RJS-12D04FM-LS8001 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial RJS-12D04FM-LS8001 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight; Straight
Custom Off The Shelf Micro Circular Connectors - Type Latching -- A22044-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1747634 [RJS-12D04FF-LS8001 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial RJS-12D04FF-LS8001 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight; Straight
Custom Off The Shelf Micro Circular Connectors - Type Plastic -- A22000-001
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1747636 [RJS-12X08FF-LS7001 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial RJS-12X08FF-LS7001 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight; Straight
Micro Plastic Circular Connectors - Type DD
from Omnetics Connector Corporation

The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1747799 [RJS-12D04FM-RS8001 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial RJS-12D04FM-RS8001 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle; Right angle
Nano Plastic Circular Connectors - Type DD
from Omnetics Connector Corporation

The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Connector Adapters -- 1747804 [RJS-12D04FF-RS8001 from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial RJS-12D04FF-RS8001 [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle; Right angle
NET Series Receptacle with Flangemount
from Direct Sound Corporation

With ground contacts. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Field Mountable M8 and M12 Connectors -- m8-m12FM
from OMEGA Engineering, Inc.

These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style... [See More]

  • Category: M8 and M12 Connectors
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight (optional feature); Right Angle (optional feature)
Transient Protection ESA Connector
from Amphenol Aerospace Corporation

The Amphenol ® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment. The effcient packaging of the ESA circumvents the concept of one protective... [See More]

  • Category: Military Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Luminus Series -- Push & Pull Plug
from Amphenol PCD

The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Connector/Terminal/Pin -- 101526522 [JR21PK-16S(71) from HIROSE Electric U.S.A., Inc.]
from Radwell International

CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; PRODUCT RANGE:JR SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Male / Plug
Foundation Fieldbus Series -- FFDC-4FP-FW11-SS
from Mencom Corporation

Foundation Fieldbus, Field Wireable, 4 Pole, M12 Female Straight, 4A, Stainless Steel [See More]

  • Category: Foundation Fieldbus MDC
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Circular Coupler Connector -- PRC 3-FC-FS6 12-16 HR - 1017634
from PHOENIX CONTACT USA

Circular connectors (cable-side), Range of articles: PRC, Coupler connector, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 3, min. conductor cross section: 1.5 mm ², max. conductor cross section: 6 mm ², nom. voltage: 690 V... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Screw connection
Passive Industrial Ethernet IP67 Plug-In Connector M12 Adaptor / Coupling -- IE-M12-ADAP S
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Female / Jack
  • Mounting: Bulkhead
Dual Key Micro-Link Splitter, Type A, 22 AWG, 1' length -- 204ILSA0010T
from Remke Industries

In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your... [See More]

  • Category: Micro Connector and Nano Connector
  • Voltage Rating: 300
  • Coupling / Adapter: Coupling / Adapter
  • Current Rating: 5.0
SMA Male Left to Right Handed Adapter -- SLR
from Sena Technologies

RoHS and WEEE compliant, SMA male left handed to right handed adapter [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Screw
6" PS/2 (MiniDin6) Female to AT (Din5) Male Keyboard Cable Adapter -- 30D5-2B
from SFCable.com

Ideal for allowing a keyboard with the MiniDIN6 keyboard connector to be plugged into a computer with a big Din5 connector. Connectors: 1 x PS/2 (MiniDin6) Female to 1 x AT (Din5) Male. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors... [See More]

  • Category: DIN Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Screw
Between Series Straight Adapters
from Carlisle Interconnect Technologies

In order to facilitate adapting from one connector configuration to another, we also offer between-series adapters for different connection types. In this case, the frequency range is limited by the connector with the lower frequency of operation. In this case, the frequency range is limited by the... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
RS-TU
from Lumberg Automation - A Belden Brand

Mini, Threaded Adaptor for 7/8 inch [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Screw
Quick Change Adapter -- TRU-15008
from TRU Corporation

TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these... [See More]

  • Category: LC
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Electical Connectors -- TFP & TMP
from SAS Automation, LLC

Field wireable screw down. terminal cable ends. No soldering required [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Screw Lug
NR Series Jack
from Direct Sound Corporation

One touch lock system(quick connect/disconnect) multi contact circular connectors provide 5 key guide to make smooth mating. UL and CSA listed models are available. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Military Audio Connectors -- 164 Series
from Amphenol PCD

Amphenol Pcd's 164 Series Audio Connectors are Mil qualified to MIL-C-55116, approved to the Indian Defense Standard Joint Services Specification JSS 50831 - which is certified by the Electronic Components Standardization Organization (LCSO), Bangalore, India. These connectors are intermateable with... [See More]

  • Category: Military Connector
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Military Specification: MIL-C-55116
Connector/Terminal/Pin -- 102229464 [EEG.1K.307.CLV from LEMO USA, Inc.]
from Radwell International

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:1K SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; CONTACT PLATING:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
Foundation Fieldbus Series -- FFIN-4FP-FW-SS
from Mencom Corporation

Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Female Straight, 15A [See More]

  • Category: Foundation Fieldbus MIN
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT -- RAM-16M50F
from Remke Industries

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with... [See More]

  • Coupling / Adapter: Coupling / Adapter
6" PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Cable Adapter -- 30D5-4B
from SFCable.com

Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with... [See More]

  • Category: DIN Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Screw
Block Style Phase Adjusters
from Carlisle Interconnect Technologies

Block Style Phase Adjusters provide up to 18 GHz, low insertion loss, smooth continuous phase adjustment and rugged compact housing. There is no external length change. Up to 18GHz. Low Insertion Loss. Smooth continuous phase adjustment. No external length change. Rugged compact housing. MIL-STD-348... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NR Series Jack with Flangemount
from Direct Sound Corporation

One touch lock system(quick connect/disconnect) multi contact circular connectors provide 5 key guide to make smooth mating. UL and CSA listed models are available. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 10815252 [PT06A-14-18P from Amphenol Industrial]
from Radwell International

CIRCULAR, CONNECTOR, PLUG SIZE 14, 18 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:18CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
Foundation Fieldbus Series -- FFIN-4MPM-FW-SS
from Mencom Corporation

Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Male Straight, 15A [See More]

  • Category: Foundation Fieldbus MIN
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Theaded Adapter PG thread, nickel plated alum, external thread PG11, internal thread 1/2" NPT -- RAPG-11M50F
from Remke Industries

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with... [See More]

  • Coupling / Adapter: Coupling / Adapter
PS/2 (MiniDin6) Female to AT (Din5) Male Keyboard Adapter -- 30D5-2A
from SFCable.com

Ideal for allowing a keyboard with the MiniDIN6 keyboard connector to be plugged into a computer with a big Din5 connector. Connectors: 1 x PS/2 (MiniDin6) Female to 1 x AT (Din5) Male. Type: Keyboard Adapter. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with... [See More]

  • Category: DIN Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Screw
Phase Adjustable Adapters
from Carlisle Interconnect Technologies

The Phase Adjustable Adapters provide up to 50 GHz, low insertion loss and smooth continuous phase adjustment. They have positive resettable locking mechanism. Up to 50 GHz. Low insertion loss. Smooth continuous phase adjustment. Positive resettable locking mechanism. Different connector options... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NR Series Plug
from Direct Sound Corporation

One touch lock system(quick connect/disconnect) multi contact circular connectors provide 5 key guide to make smooth mating. UL and CSA listed models are available. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 1082481 [MS3106F14S-6P from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
Foundation Fieldbus Series -- FFINDC-4MFF-T-SS
from Mencom Corporation

Foundation Fieldbus, 7/8UN2 Male to Female "T" with M12 Female drop, 5 Pole, 8A, Stainless Steel [See More]

  • Category: Foundation Fieldbus MIN to MDC
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Adapter -- 30D5-4A
from SFCable.com

Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with... [See More]

  • Category: DIN Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Screw
Right Angle Adapters
from Carlisle Interconnect Technologies

CarlisleIT offers a variety of customized options for SMA right angle adapters, which include non-standard lengths, different connector options and additional testing. Complete family of straight & SMA right-angle adapters. 50 Ω Impedance. Low VSWR & Insertion Loss. Tested per... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle
NR Series Receptacle with Flangemount
from Direct Sound Corporation

One touch lock system(quick connect/disconnect) multi contact circular connectors provide 5 key guide to make smooth mating. UL and CSA listed models are available. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 112810819 [JL02-6B-18-BIPC-F0-R-ND from JAE Electronics, Inc.]
from Radwell International

CONNECTOR, PLUG HOUSING, CIRCULAR, FREE HANGING, INLINE, 10 POSITION, COUPLING NUT, METAL . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Male / Plug
MDC (M12) Splitter -- MDC-5/5YFF
from Mencom Corporation

MDC, Splitter, 5 Pole, Male to 2 Females, 4A, Yellow, PVC, Nickel Brass [See More]

  • Category: Micro DC Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
S-Video 4-Pin Mini DIN Female to Female Adapter Gold Plated -- 251-410
from SFCable.com

Audio/Video Adapter. Connectors: S-Video (4-Pin Mini DIN) Female to S-Video (4-Pin Mini DIN) Female. Black molded plastic construction. Gold-plated contacts [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
Straight In-Series Adapters
from Carlisle Interconnect Technologies

With the introduction of the industry ’s first swept rightangle microwave adapter in the 1970s, the Carlisle name has become synonymous with precision RF and Microwave adapters. Since then, we have perfected on our continuous transmission line right-angled design to produce optimally matched... [See More]

  • Category: Military Connector
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NWPC Series Flangemount Receptacle
from Direct Sound Corporation

Outdoor-Splash proof multi-contact circular connectors designed for electrical applications. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 12142107 [97-3106A-20-4S from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR, 97 SERIES, STRAIGHT PLUG, SOLDER SOCKET, 4 CONTACTS, THREADED COUPLING, CIRCULAR CONNECTOR SHELL, 20-4 AWG CABLE, INSERT ROTATION N, NOT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
MIN Size I (7/8") - M12 Male/Female Extension Cordset -- MINEDC-3MFP-AD1
from Mencom Corporation

MIN Size I Male to MDC Female Adaptor, 3 pole [See More]

  • Category: MIN to MDC Adapter Plug
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NWPC Series Jack
from Direct Sound Corporation

Outdoor-Splash proof multi-contact circular connectors designed for electrical applications. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 12163097 [97-3102A-22-23S from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
NAN Series Field Wireable Plug -- NAN-T-3FP-FW
from Mencom Corporation

NAN, Field Wireable, 3 Pole, Female Straight, 4-5mm, Nickel Brass [See More]

  • Category: Axial Piercing Field Wireable Plug
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NWPC Series Plug
from Direct Sound Corporation

Outdoor-Splash proof multi-contact circular connectors designed for electrical applications. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 12429054 [97-3106A-24-28P from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR PLUG, SIZE 24, 24 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:24CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
Profibus-PA MDC Field Wireable Plug -- PBDC-4FP-FW07-SS
from Mencom Corporation

Profibus PA, Field Wireable, 4 Pole, Female Straight, 3-6.5mm, Stainless Steel [See More]

  • Category: Profibus Field Wireable Plug
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
NWPC Series Receptacle
from Direct Sound Corporation

Outdoor-Splash proof multi-contact circular connectors designed for electrical applications. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 12516762 [97-3101A-18-1S from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
Profibus-PA MDC Field Wireable Plug -- PBDC-4MP-FW07-SS
from Mencom Corporation

Profibus PA, Field Wireable, 4 Pole, Male Straight, 3-6.5mm, Stainless Steel [See More]

  • Category: Profibus Field Wireable Plug
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
PRC03 Series Jack
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 12516792 [97-3106A-18-1P from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
Profibus-PA MEC Field Wireable Plug -- PBEC-5FP-FW07
from Mencom Corporation

Profibus DP, Field Wireable, 5 Pole, Female Straight, 3-6.5mm, Nickel Brass [See More]

  • Category: Profibus Field Wireable Plug
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
PRC03 Series Plug
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, Screw
Connector/Terminal/Pin -- 12516800 [97-3106A-22-19P from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR PLUG, SIZE 22, 14 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug
Profibus-PA Series T Connector -- PBIN-4MFF-T-SS
from Mencom Corporation

Profibus PA, Accessory, Male to Female "T" with Female drop, 4 Pole, 8A, Stainless Steel [See More]

  • Category: Profibus MIN to MIN T Connector
  • Gender: Male / Plug; Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: T Connector
PRC03 Series Receptacle
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 127739462
from Radwell International

CIRCULAR CONNECTOR, RCPT, 3+PE, PANEL, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
PRC03 Series Receptacle with Flangemount
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 127739466
from Radwell International

CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW SOCKET, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Male / Plug
PRC04 Series Jack
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 12779828 [206837-1 from TE Connectivity]
from Radwell International

CIRCULAR CONNECTOR, PLUG, SIZE 23, 24 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:24CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Male / Plug
PRC04 Series Plug
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 131946889 [PT02H-12-8P from Amphenol Industrial]
from Radwell International

CIRCULAR CONNECTOR, RECEPTACLE, 12-8, BOX MOUNT; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8; CONTACT MATERIAL:COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack
PRC04 Series Receptacle
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 133426563 [M85049/11-33N from Glenair, Inc.]
from Radwell International

BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, STRAIGHT, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, STRAIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
PRC04 Series Receptacle with Flangemount
from Direct Sound Corporation

Quick release light weight connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 133476533 [M85049/9-15N from Glenair, Inc.]
from Radwell International

BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle
PRC05 Series Jack
from Direct Sound Corporation

Quick release light weight miniature connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 133489589 [M85049/9-16N from Glenair, Inc.]
from Radwell International

BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle
PRC05 Series Plug
from Direct Sound Corporation

Quick release light weight miniature connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 133552349 [M85049/9-54N from Glenair, Inc.]
from Radwell International

BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Right Angle
PRC05 Series Receptacle
from Direct Sound Corporation

Quick release light weight miniature connectors with audible click lock mechanism also free of vibration and impact problem. [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp
Connector/Terminal/Pin -- 134452802 [AEGA110NN00000201000 from Intercontec Produkt GmbH]
from Radwell International

CIRCULAR CONN, RCPT, 12POS, PANEL; PRODUCT RANGE:-; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; COUPLING STYLE:QUICK RELEASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Coupling / Adapter: Coupling / Adapter
  • Gender: Female / Jack