Horizontal / Angular Use Lifting Jacks

7 Results
BigRed 8 Ton Long Ram Hydraulic Jack/Single Pump -- T30806
from Torin Jacks, Inc.

Electrostatically painted to prevent corrosion. Idea use for extra long power stroke requirements. Slow release feature [See More]

  • Capacity: 8
  • Minimum Height: 24.8
  • Stroke: 19
  • Maximum Height: 44.1
5-TON Toe Jack
from Hilman Rollers

Hilman Hydraulic Toe Jacks are a perfect compliment to Hilman Rollers. Easy to use hydraulic jacks mean effortless lifting of heavy machinery and equipment, high enough to slide a set of Hilman Rollers underneath to move it wherever you want to go. Hilman Jacks are available in 3 capacities: HTJ-5:... [See More]

  • Capacity: 5
  • Minimum Height: 1.06
  • Stroke: 9.19
  • Maximum Height: 10.25
12 Tonne Bottle Jack with -- AX12-230
from Weber UK, Ltd.

Extension Screw and galvanised 3 part Handle. Bevelled base for iuncreased stability and safety. Built-in safety overload valve. Jack can be used in horizontal position, as long as the pump piston is placed under the jack. [See More]

  • Capacity: 13.23
  • Features: Horizontal or Angular Use
  • Jack Type: Bottle
Hilman Deluxe Toe Jacks -- HTJ-6D
from Hilman Rollers

Hilman Deluxe Toe Jacks feature a high quality lifting toe that can be adjusted to several different heights, to accommodate different lift points. [See More]

  • Capacity: 6
  • Jack Type: Toe
  • Stroke: 5.5
  • Actuation: Hydraulic
25 Tonne Bottle Jack with -- AH25-240
from Weber UK, Ltd.

3 Part galvanised pump handle for easy storage. Bevelled base to increase stability and safety as the jack follows the tilt of the vehicle when lifting. Extension screw for optimum use of the stroke. FItted with practical carrying handle for easy transport. Jack can be used in horizontal position,... [See More]

  • Capacity: 27.56
  • Features: Horizontal or Angular Use
  • Jack Type: Bottle
Single -- AX8-220
from Weber UK, Ltd.

lift 8 tonne capacity with Extension Screw and 3 part Handle. Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage. Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve [See More]

  • Capacity: 8.82
  • Features: Horizontal or Angular Use
  • Jack Type: Bottle
Single Lift 2 Tonne Bottle Jack -- A2-170
from Weber UK, Ltd.

Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage. Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve. [See More]

  • Capacity: 2.21
  • Features: Horizontal or Angular Use
  • Jack Type: Bottle