Air / Pneumatic Lifting Jacks

28 Results
Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq -- 161-51212
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 6.9" (175mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Actuation: Air
  • Maximum Height: 6.9
  • Capacity: 8.8
  • Jack Type: Inflatable
Bag, Lifting Flat Form 145 Psi Air, Square 15"x15" Sq -- 161-51515
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 8.7" (221mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Actuation: Air
  • Maximum Height: 8.7
  • Capacity: 14.3
  • Jack Type: Inflatable
Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq -- 161-52020
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 11.6" (295mm). Material, Body Aramid Reinforced Natural Rubber. Max... [See More]

  • Actuation: Air
  • Maximum Height: 11.6
  • Capacity: 26
  • Jack Type: Inflatable
Bag, Lifting Flat Form 145 Psi Air, Square 6"x6" Sq -- 161-50606
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 3.54" (90mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Actuation: Air
  • Maximum Height: 3.54
  • Capacity: 1.8
  • Jack Type: Inflatable
Bag, Lifting Flat Form 145 Psi Air, Square 8"x8" Sq -- 161-50808
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 4.5" (114.3mm). Material, Body Aramid Reinforced Natural Rubber. Max... [See More]

  • Actuation: Air
  • Maximum Height: 4.5
  • Capacity: 4.4
  • Jack Type: Inflatable
Bag, Lifting Flat Form High Pressure Air, Square 12"x12" Dia -- 161-1212
from Petersen Products Co.

Air Requirement 1.5 cu/Ft. (42l). Country of Origin Slovenia. Lift Height Max 6.3" (160mm). Material Natural Rubber reinforced with Aramid Cord. Max Load, Tons Max Lifting Capacity is 6.1 US Tons. Pressure, Inflation Max 116 psi (8 bar). Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg). [See More]

  • Actuation: Air
  • Maximum Height: 6.3
  • Capacity: 6.1
  • Jack Type: Inflatable
Bag, Lifting Flat Form High Pressure Air, Square 22"x22" Dia -- 161-02222
from Petersen Products Co.

Air Requirement 7.9 cu/Ft. (224 l). Country of Origin Slovenia. Lift Height Max 6.7" (170mm). Material Aramid Cord Reinforced Natural Rubber. Max Load, Tons Max Lifting Capacity at Max Lift Height is 7.4 US Tons. Pressure, Inflation Max 116 psi (8 bar). Sage Subcategory Number W161. Shipping Wt. 16... [See More]

  • Actuation: Air
  • Maximum Height: 6.7
  • Capacity: 7.4
  • Jack Type: Inflatable
Bag, Lifting Flat Form High Pressure Air, Square 24"x24" Dia -- 161-02424
from Petersen Products Co.

Air Requirement 12.4 cu/Ft (350 l). Country of Origin Slovenia. Lift Height Max 6.7" (170mm). Material Natural Rubber reinforced with Aramid Cord. Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons. Pressure, Inflation Max 116 psi (8 bar). Sage Subcategory Number W161. Shipping... [See More]

  • Actuation: Air
  • Maximum Height: 6.7
  • Capacity: 10.5
  • Jack Type: Inflatable
Bag, Lifting Flat Form High Pressure Air, Square 31"x31" Dia -- 161-03131
from Petersen Products Co.

Air Requirement 18.4 cu/Ft (520 l). Country of Origin Slovenia. Lift Height Max 8" (203.20mm). Material Aramid Cord Reinforced Natural Rubber. Max Load, Tons Max Lifting Capacity at Max Lift Height is 22.2 US Tons. Pressure, Inflation Max 116 psi (8 bar). Sage Subcategory Number W161. Shipping Wt. [See More]

  • Actuation: Air
  • Maximum Height: 8
  • Capacity: 22.2
  • Jack Type: Inflatable
Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia -- 161-03636
from Petersen Products Co.

Air Requirement 28.6 cu/Ft (810 l). Country of Origin Slovenia. Lift Height Max 6.7" (170mm). Material Aramid Cord Reinforced Natural Rubber. Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons. Pressure, Inflation Max 116 psi (8 bar). Sage Subcategory Number W161. Shipping Wt. 45... [See More]

  • Actuation: Air
  • Maximum Height: 6.7
  • Capacity: 36.6
  • Jack Type: Inflatable
Air Jack Systems -- Aero-Jacks ™
from AeroGo, Inc.

Lightweight, portable air jack lifts up to 70 tons, or 140 tons if used in pairs. Thin profile easily inserts under most loads. Lifts and lowers at the touch of a button. Will not blemish or damage machined or painted surfaces. Durable construction, built for a variety of industrial applications. [See More]

  • Actuation: Air
  • Stroke: 20
  • Capacity: 70 to 140
  • Jack Type: Inflatable
15 Tonnes Air/Hydraulic Floor Pit Jack -- GGD150
from Weber UK, Ltd.

Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic unit with high speed... [See More]

  • Actuation: Air; Hydraulic
  • Stroke: 47.24
  • Capacity: 15
  • Minimum Height: 39.65
2 Tonnes Class 4 Air Operated Jacking Beam -- SD20PHL
from Weber UK, Ltd.

Quick and efficient lifting due to reliable and noiseless pump. Low closed height of only 180mm makes it suitable for vehicles with a low clearance. Flexible top support beam can be extended up to 1610mm. Unique height adjustable support arm system - designed to fit all current lifts and pits. [See More]

  • Actuation: Air
  • Stroke: 9.84
  • Capacity: 2
  • Minimum Height: 7.09
2 Tonnes Class 4 Air Operated Jacking Beam -- SD20PHL-A
from Weber UK, Ltd.

Automatic air hydraulic jacking beam for inspection centres and workshops with many lifting operations. Individual joysticks control of lifting arms to avoid time consuming working operations. Remote control activates lowering and retraction of lifting arms to close position. Placing remote control... [See More]

  • Actuation: Air
  • Stroke: 9.84
  • Capacity: 2
  • Minimum Height: 7.87
2.6 Tonnes Air Operated Class 7 Jacking Beam -- SD26PHL
from Weber UK, Ltd.

Quick and efficient lifting due to reliable and noiseless pump. Low closed height of only 180mm makes it suitable for vehicles with a low clearance. Flexible top support beam can be extended up to 1610mm. Unique height adjustable support arm system - designed to fit all current lifts and pits. [See More]

  • Actuation: Air
  • Stroke: 9.84
  • Capacity: 2.6
  • Minimum Height: 7.09
2.6 Tonnes Class 7 Air Operated Jacking Beam -- SD26PHL-A
from Weber UK, Ltd.

Automatic air hydraulic jacking beam for inspection centres and workshops with many lifting operations. Individual joysticks control of lifting arms to avoid time consuming working operations. Remote control activates lowering and retraction of lifting arms to close position. Placing remote control... [See More]

  • Actuation: Air
  • Stroke: 9.84
  • Capacity: 2.6
  • Minimum Height: 7.87
20 Tonne Air/Hydraulic Bottle Jack -- MGH-20
from Weber UK, Ltd.

supplied with hose and trigger. The MGH-20 can also be operated manually as an alternative to the normal air/hydraulic using the pump and supplied pump handle. [See More]

  • Actuation: Air; Hydraulic
  • Jack Type: Bottle
  • Capacity: 22.05
20 Tonnes Single Ram Eurorange Air/Hydraulic Trolley Jack -- MGN-20R
from Weber UK, Ltd.

High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the Eurorange LCS... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 8.43
  • Capacity: 20
  • Jack Type: Trolley Jack
25 Tonne Single Ram Air/Hydraulic Trolley Jack -- AH25-1
from Weber UK, Ltd.

Minimum height of 221mm. Designed for heavy-duty, intensive commercial use. Hard chromium plated piston rod for long life. Built-in safety overload valve. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 8.66
  • Capacity: 25
  • Maximum Height: 13.54
25 Tonnes Single Ram, Air/Hydraulic Trolley Jack -- AH25-1HTH
from Weber UK, Ltd.

Minimum height of 361mm. Maximum height of 611mm, the optional F250 extension offers a total extended height of 861mm. Built-in safety overload valve. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. The telescopic handle increases the reach under the vehicle to... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 14.21
  • Capacity: 25
  • Maximum Height: 24.06
25/10 Tonnes Twin Ram Air Hydraulic Trolley Jack -- AH25-2TH
from Weber UK, Ltd.

Minimum height of 180mm. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Telescopic handle increases the reach under the vehicle to 2123mm. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. Supplied with 2 extensions (50 &... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 7.2
  • Capacity: 10 to 25
  • Maximum Height: 10.83 to 14.84
25/10 Tonnes Twin Ram Air/Hydraulic Trolley Jack -- 25-2AP (Aircraft Jack)
from Weber UK, Ltd.

Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2125mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart. Fitted with... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 7.09
  • Capacity: 10 to 25
  • Maximum Height: 10.24 to 14.33
2500Kg   130-340mm, 2 Bag Air Bellow with Handle -- WHXLO
from Weber UK, Ltd.

Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which enables the head cap of the jack... [See More]

  • Actuation: Air
  • Minimum Height: 5.12
  • Capacity: 2.76
  • Maximum Height: 13.39
2500Kg, 155-465mm, 3 Bag Air Bellow with Handle -- WH3
from Weber UK, Ltd.

Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which enables the head cap of the jack... [See More]

  • Actuation: Air
  • Minimum Height: 6.1
  • Capacity: 2.76
  • Maximum Height: 18.31
30 Tonne Air/Hydraulic Operated Bottle Jack -- MGH-30
from Weber UK, Ltd.

supplied in a metal box for easy transportation. The MGH-30, like the MGH-20, is supplied with air line hose, trigger and pump handle for manual operation. [See More]

  • Actuation: Air; Hydraulic
  • Jack Type: Bottle
  • Capacity: 33.08
30/15 Tonnes Twin Ram Air/Hydraulic Trolley Jack -- MGNT-15N
from Weber UK, Ltd.

High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the Eurorange LCS... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 7.28
  • Capacity: 15 to 30
  • Jack Type: Trolley Jack
30/15 Tonnes Twin Ram, Portable Air/Hydraulic Trolley Jack -- WAH215P
from Weber UK, Ltd.

15 Tonne capacity. 30 Tonne lift at 222mm. 15 tonne lift at 300mm. 150mm Entry height. Quick lift. Large diameter wheels for moving over any type of ground. Compact design. [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 5.91
  • Capacity: 15 to 30
  • Jack Type: Trolley Jack
35/20/10 Tonnes Triple Ram, Low Entry Trolley Jack -- MGNT-10N
from Weber UK, Ltd.

High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the Eurorange LCS... [See More]

  • Actuation: Air; Hydraulic
  • Minimum Height: 4.92
  • Capacity: 10 to 35
  • Jack Type: Trolley Jack