Inflatable Jack Lifting Jacks

6 Results
Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq -- 161-51212
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 6.9" (175mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Jack Type: Inflatable
  • Maximum Height: 6.9
  • Capacity: 8.8
  • Actuation: Air
Bag, Lifting Flat Form 145 Psi Air, Square 15"x15" Sq -- 161-51515
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 8.7" (221mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Jack Type: Inflatable
  • Maximum Height: 8.7
  • Capacity: 14.3
  • Actuation: Air
Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq -- 161-52020
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 11.6" (295mm). Material, Body Aramid Reinforced Natural Rubber. Max... [See More]

  • Jack Type: Inflatable
  • Maximum Height: 11.6
  • Capacity: 26
  • Actuation: Air
Bag, Lifting Flat Form 145 Psi Air, Square 6"x6" Sq -- 161-50606
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 3.54" (90mm). Material, Body Aramid Reinforced Natural Rubber. Max Load,... [See More]

  • Jack Type: Inflatable
  • Maximum Height: 3.54
  • Capacity: 1.8
  • Actuation: Air
Bag, Lifting Flat Form 145 Psi Air, Square 8"x8" Sq -- 161-50808
from Petersen Products Co.

Burst Strength, Min 580 psi (40 bar). Comment 1 Extra 1/4" SAE industrial plug included. Comment 2 Height and load less if lower bag psi. Connection Type 1/4" BSP to a 1/4" Safety Plug. Country of Origin France. Lift Height Max 4.5" (114.3mm). Material, Body Aramid Reinforced Natural Rubber. Max... [See More]

  • Jack Type: Inflatable
  • Maximum Height: 4.5
  • Capacity: 4.4
  • Actuation: Air
Air Jack Systems -- Aero-Jacks ™
from AeroGo, Inc.

Lightweight, portable air jack lifts up to 70 tons, or 140 tons if used in pairs. Thin profile easily inserts under most loads. Lifts and lowers at the touch of a button. Will not blemish or damage machined or painted surfaces. Durable construction, built for a variety of industrial applications. [See More]

  • Jack Type: Inflatable
  • Stroke: 20
  • Capacity: 70 to 140
  • Actuation: Air