Wheels Lifting Jacks

9 Results
Bendpak MLS-16, 16,000 lb. Capacity Mobile Jack Stand -- 118015
from Garage Equipment Supply

The MLS-16 is an especially rugged support stand, crafted specifically to assist you when working on raised, heavy-duty vehicles. Once the stands are properly in place, you 're free to maintain, inspect and service just about any car or truck without fear of equipment failure. These support... [See More]

  • Stroke: 26
  • Features: Wheels
  • Maximum Height: 78
Long Service Jack -- ZSJ-20L-2
from Zinko Hydraulic Jack

Service Jack - 2 ton Capacity, Long Chasis 36-1/5. Heavy-duty, smooth-rolling floor jack designed for service stations, garage and farms. Extra long chassis reaches under low overhangs. Overall construciton of selected steel frame, full swivel rear caster wheels, and large lifting cap provide easy... [See More]

  • Capacity: 2 to ?
  • Features: Wheels
  • Jack Type: Service
1 Tonnes/1.5 Tonnes/2 Tonnes Commercial Duty Trolley -- CTJ1000/CTJ1500/CTJ2000
from Weber UK, Ltd.

The 'CTJ ' range of trolley-type Transmission Jacks are designed for general workshop applications. Double-acting pump unit. Four swivel-type castor wheels (two are lockable). Adjustable cradle c/w corner supports (tilts 5 ° front/back). Supplied with safety strap to secure the work... [See More]

  • Capacity: 1 to 2
  • Maximum Height: 31.89
  • Minimum Height: 14.17
  • Jack Type: Transmission; Trolley Jack
BendPak RJ-12 12,000-lb Sliding Bridge Jack -- 119438
from Garage Equipment Supply

These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here. For more information, see also... [See More]

  • Capacity: 6
  • Features: Wheels
1.8 Tonne Aluminium Service Jack -- JG26018-PU
from Weber UK, Ltd.

Low entry for easy access and high lifting, combined with wide front wheels for added stability. Made from welded, extruded aluminium for extra strength and durability. Two extra hand grips help the jack manoeuvrability. Weighs only 21Kg. Rapid lift for quick approach. [See More]

  • Capacity: 1.8
  • Maximum Height: 18.5
  • Minimum Height: 3.74
  • Jack Type: Trolley Jack
BendPak RJ-15 15,000-lb Rolling Bridge Jack -- 119437
from Garage Equipment Supply

These Optional scissor style rolling bridge jacks offer the ultimate in jacking speed and convenience. Provides you with the ability and added versatility to raise 2 or 4 wheels off the runways for service work such as brake jobs and suspension work. Their exclusive telescoping roller design allows... [See More]

  • Capacity: 7.5
  • Features: Wheels
25/10 Tonnes Twin Ram Air/Hydraulic Trolley Jack -- 25-2AP (Aircraft Jack)
from Weber UK, Ltd.

Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2125mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart. Fitted with... [See More]

  • Capacity: 10 to 25
  • Maximum Height: 10.24 to 14.33
  • Minimum Height: 7.09
  • Jack Type: Trolley Jack
BendPak RJ-18 18,000-lb Rolling Bridge Jack -- 119440
from Garage Equipment Supply

These Optional scissor style rolling bridge jacks offer the ultimate in jacking speed and convenience. Provides you with the ability and added versatility to raise 2 or 4 wheels off the runways for service work such as brake jobs and suspension work. Their exclusive telescoping roller design allows... [See More]

  • Capacity: 9
  • Features: Wheels
3,2 Tonne Jakline Economy Garage Jack -- JG935
from Weber UK, Ltd.

The innovative design of MagicLift offers a quicker lift for professional performance. Extra wide wheels amd solid stance designed for stability under load stress. [See More]

  • Capacity: 3.2
  • Maximum Height: 19.84
  • Minimum Height: 5.71
  • Jack Type: Trolley Jack