Telescoping Lifting Jacks

14 Results
Jet® Bottle Jacks
from Murphy Industrial Products Inc.

JET ® Bottle Jacks. • Complies with ANSI/ASME PALD standards and CE/GS. • Forged base and cylinder to ensure strength and eliminate leaks. • Chromed pump piston and ram for added rust resistance. • In-line design makes the jack more convenient to be positioned. and operated. [See More]

  • Capacity: 3 to 60
  • Actuation: Hand
  • Jack Type: Bottle
  • Features: Telescoping
10 Tonne Telescopic Bottle Jack with -- ATG10-200
from Weber UK, Ltd.

Bevelled base for increased stability and safety. 3 part Galvanised handle for easy storage. Spindle extension offering optimum use of the stroke. Built-in safety overload valve. [See More]

  • Capacity: 11.03
  • Features: Telescoping
  • Jack Type: Bottle
Air/Hydraulic Truck Jack -- ZATJ-220DL
from Zinko Hydraulic Jack

Air Hydraulic Truck Service Jack, 22 ton (telescopic type). A compact, yet heavy-duty unit made for use on trucks, buses and agricultural machinery. [See More]

  • Capacity: 22 to ?
  • Features: Telescoping
  • Jack Type: Service
Double-Telescopic Industrial Lifting Modules -- Electro-Mechanical
from Carr Lane Manufacturing Co.

Double-Telescopic. Industrial Lifting Module. (Electro-Mechanical) [See More]

  • Capacity: 0.2250
  • Features: Telescoping
  • Actuation: Motor
10 Tonne Telescopic Bottle Jack with -- ATN10-175
from Weber UK, Ltd.

Side pump for low-clearance situations. Only 175mm closed height. 3 part Galvanised handle for easy storage. Built-in safety overload valve. Bevelled base for increased safety and stability when under load. [See More]

  • Capacity: 11.03
  • Features: Telescoping
  • Jack Type: Bottle
Transmission Jack - Telescopic -- ZML-500
from Zinko Hydraulic Jack

1/2 ton, Telescopic Transmission Jacks [See More]

  • Capacity: 0.5000 to ?
  • Features: Telescoping
  • Jack Type: Transmission
12 Tonne Telescopic Bottle Jack with -- ATPX12-230
from Weber UK, Ltd.

Spindle extension offering optimum use of the stroke. Built-in safety overload valve. 3 part galvanised pump handle for easy storage. [See More]

  • Capacity: 13.23
  • Features: Telescoping
  • Jack Type: Bottle
Transmission Jack - Telescopic -- ZML-501
from Zinko Hydraulic Jack

0.5 Ton Telescopic Type Jack [See More]

  • Capacity: 0.5000 to ?
  • Features: Telescoping
  • Jack Type: Transmission
15 Tonnes Air/Hydraulic Floor Pit Jack -- GGD150
from Weber UK, Ltd.

Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic unit with high speed... [See More]

  • Capacity: 15
  • Minimum Height: 39.65
  • Stroke: 47.24
  • Maximum Height: 86.89
Transmission Jack - Telescopic -- ZML-800
from Zinko Hydraulic Jack

Transmission Jack, 0.8 ton (telescopic type). Designed for transmission removal or installation of passenger cars, vans and light trucks that are raised by an in ground or above ground lift. [See More]

  • Capacity: 0.8000 to ?
  • Features: Telescoping
  • Jack Type: Transmission
1500kg Heavy Duty Telescopic Vertical Transmission Jack -- WTS1500
from Weber UK, Ltd.

Heavy Duty, Telescopic, 1,500 Kg capacity vertical transmission jack for use on motor/gearbox/under-axle for removal of heavy components. Used in pits or under lifts. Robust and extremely stable. Manoeuvrability from swivel castors (2 Lockable). Twin hand pump with controlled lowering, [See More]

  • Capacity: 1.65
  • Maximum Height: 71.26
  • Minimum Height: 33.46
  • Jack Type: Transmission
25 Tonnes Single Ram Air/Hydraulic Trolley Jack -- AH25-1TH
from Weber UK, Ltd.

Minimum height of 221mm. Designed for heavy-duty, intensive commercial use. Hard chromium plated piston rod for long life. Built-in safety overload valve. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. Supplied with 2 extensions (50/100 mm). Increases handle... [See More]

  • Capacity: 25
  • Maximum Height: 13.54
  • Minimum Height: 8.66
  • Jack Type: Trolley Jack
25 Tonnes Single Ram, Air/Hydraulic Trolley Jack -- AH25-1HTH
from Weber UK, Ltd.

Minimum height of 361mm. Maximum height of 611mm, the optional F250 extension offers a total extended height of 861mm. Built-in safety overload valve. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. The telescopic handle increases the reach under the vehicle to... [See More]

  • Capacity: 25
  • Maximum Height: 24.06
  • Minimum Height: 14.21
  • Jack Type: Trolley Jack
25/10 Tonnes Twin Ram Air Hydraulic Trolley Jack -- AH25-2TH
from Weber UK, Ltd.

Minimum height of 180mm. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Telescopic handle increases the reach under the vehicle to 2123mm. Hand-operated dead-man 's control for optimum safety whilst lifting and lowering. Supplied with 2 extensions (50 &... [See More]

  • Capacity: 10 to 25
  • Maximum Height: 10.83 to 14.84
  • Minimum Height: 7.2
  • Jack Type: Trolley Jack