Electric Motor Lifting Jacks
from Columbus McKinnon Corporation
COLUMBUS McKINNON offers electromechanical drive elements (ATEX) and complete motion solutions for versatile use in areas such as mechanical engineering, automobile industry, energy supply, food/pharma industry, logistics applications and many more. [See More]
- Actuation: Motor
- Jack Type: Screw
from Joyce/Dayton Corp.
Joyce 5-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.34 to 26.29 inches per... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 5
- Dimensions and Weight: 1.5" Diameter
from Carr Lane Manufacturing Co.
Double-Telescopic. Industrial Lifting Module. (Electro-Mechanical) [See More]
- Actuation: Motor
- Features: Telescoping
- Capacity: 0.2250
from ATLANTA Drive Systems, Inc.
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 1.12
from Venture Mfg. Co.
Features: Dynamic Load - 2,500 lbs / Static Load - 5,000 lbs. Mounts on ALL standard RV couplers / Improved mounting design. 18" Stroke. All Metal Gears / Bronze Jack Nut. High Strength Tube Construction. Easy Access Manual Crank. Convenient Night Light. Easy Fuse and Light Replacement. [See More]
- Actuation: Motor
- Stroke: 18
- Capacity: 1.25
from Nook Industries, Inc.
Load capacities range from 1/4 to 100 ton. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 0.5000
- Dimensions and Weight: 0.625" Diameter Lifting Screw
from Cequent Performance Products
Bulldog Powered Drive Tongue Jack, A-Frame, 17 " Travel, White Case, Rating 4,000 lbs. [See More]
- Actuation: Motor
- Jack Type: Trailor Jack
- Capacity: 2
from Joyce/Dayton Corp.
Joyce 2-ton high lead, ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. High lead HWB62, HWB122, and HWB242 jacks are highly efficient and require a... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Carr Lane Manufacturing Co.
Heavy-Duty Twin Lifting Module. (Electro-Mechanical) [See More]
- Actuation: Motor
- Capacity: 0.6750
from Nook Industries, Inc.
Load capacities range from 5 to 200kN. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 0.5620
- Dimensions and Weight: 15.7mm Diameter Lifting Screw
from Cequent Performance Products
Bulldog Powered Drive Tongue Jack, A-Frame, 17 " Travel, Black Case, Rating 4,000 lbs. [See More]
- Actuation: Motor
- Jack Type: Trailor Jack
- Capacity: 2
from Joyce/Dayton Corp.
Joyce 2-ton reverse base, high lead, ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard reverse base RHWB62, RHWB122, and RHWB242 jacks are... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Carr Lane Manufacturing Co.
Industrial Lifting Module. (Electro-Mechanical) [See More]
- Actuation: Motor
- Capacity: 0.2250 to 0.6750
from Joyce/Dayton Corp.
Joyce 2-ton ComDRIVE screw jacks lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, KFTN, and Double clevis designs. Travel speeds range from 1.76 to 27.75 inches per... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Joyce/Dayton Corp.
Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ,... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Joyce/Dayton Corp.
Joyce 50-ton worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT1150 and WJT3250 jacks are self-locking. Features: Standard... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 50
- Dimensions and Weight: 4.5" Diameter
from Joyce/Dayton Corp.
Joyce 2-ton reverse base stainless steel worm gear machine screw jacks lift loads up to 2 tons. These mechanical jacks are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or... [See More]
- Actuation: Motor
- Jack Type: Screw
- Capacity: 2
- Dimensions and Weight: 1" Diameter