Nominal 180 degrees Pneumatic Valve Actuators

2 Results
Pneumatic Valve Actuator -- PN-SS Series
from BI-TORQ® Valve Automation

PNEUMATIC ACTUATORS WITH STAINLESS STEEL BODIES. The BI-TORQ stainless steel pneumatic actuator has an investment cast 304 or 316SS body, making this unit an ideal choice for pharmaceutical, food and beverage, sanitary, marine and other applications where corrosion resistance is essential. When... [See More]

  • Full Range of Rotary Motion: 180°
  • Operation: Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 71 to 9306
Matryx Valve Actuators -- MX60
from XOMOX (A Crane Co. Company)

Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]

  • Full Range of Rotary Motion: 90°; 180°
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 210 to 680