Piston Cylinder Actuator Pneumatic Valve Actuators

27 Results
Air Piloted Valve Actuator -- MPA-3
from Clippard

Air Pilot Actuator, 3/8" Bore, #10-32 [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Stem Diameter: 0.4688
Pneumatic Actuator -- HP Series
from DynaQuip Controls

DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series... [See More]

  • Actuator Type: Piston Cylinder
  • Actuator Torque: 73 to 83462
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Air Piloted Valve Actuator -- MPA-3P
from Clippard

Air Pilot Actuator, 3/8" Bore, 1/8" Inlet [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Stem Diameter: 0.4688
Air Piloted Valve Actuator -- MPA-5
from Clippard

Air Pilot Actuator, 5/8" Bore, #10-32 [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Stem Diameter: 0.4688
Air Piloted Valve Actuator -- MPA-5P
from Clippard

Air Pilot Actuator, 5/8" Bore, 1/8" Inlet [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Stem Diameter: 0.4688
Air Piloted Valve Actuator -- MPA-7
from Clippard

Air Pilot Actuator, 7/8" Bore 1/8" Inlet [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Stem Diameter: 0.4688
Air Valve Actuator, Normally Open -- YHNO
from MAXPRO Technologies, Inc.

MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air pressure available. Valve Actuator features:... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Rotary
  • Stem Diameter: 0.2500 to 1
B Series Spring Return Pneumatic Actuator
from KITZ Corporation of America

KITZ's highly reliable B-series pneumatic spring return actuators and cast steel ball valves are available in a wide range of sizes. [See More]

  • Actuator Type: Piston Cylinder
  • Full Range of Rotary Motion: 90°
  • Valve Motion: Rotary
Pneumatic Linear Actuator ETA Series -- A-ACT-RPR-024-096-X-LP
from Enfield Technologies

The ETA Series is an economical pneumatic linear actuator that contains an internal Linear Resistive Transducer (LRT). It is ideal for applications where traditional magnetic position sensing is not acceptable. Additionally, the ETA Series is conducive where variations in cylinder stroke and speed... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: Modulating
  • Valve Motion: Linear
  • Stroke Length: 6
Saunders Valve Actuator -- EC Type
from XOMOX (A Crane Co. Company)

Saunders ® EC & S360 Types. Print Overview. Saunders ® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and aseptic applications. Available in stainless steel (SSC) or injection moulded in PES... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Pneumatic Actuator -- 100772742 [DGST-16-80-PA from Festo Corporation]
from Radwell International

PNEUMATIC MINI SLIDE, DGST SERIES, 80MM STROKE, SIZE 16MM, FLEXIBLE CUSHIONING RINGS/PADS ON BOTH SIDES, YOKE OPERATING MODE, TWIN PISTON, 14.5-116 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Piston Cylinder Actuators -- OpTK™
from TrimTeck

Dynamic positioning accuracy means precise control. Optimux ’s spring cylinder actuator is a key element to the OpGL ™ excellent shutoff characteristics. The OpTK ™ delivers more than three times the linear force offered by traditional diaphragm actuators while providing excellent... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Acting type: Double Acting
Control Actuators
from Azbil Corporation

Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and long strokes. [See More]

  • Actuator Type: Diaphragm; Piston Cylinder
  • Acting type: Single Acting; Double Acting
  • Operation: OnOff
Saunders Valve Actuator -- ECX Type
from XOMOX (A Crane Co. Company)

Saunders ® ECX Actuators provide an extension to the Saunders EC Actuator range, providing excellent chemical resistance with a compact design. ECX actuators are suitable for Weir Type A diaphragm valves and the Saunders ® HC4 Range of diaphragm valves. A wide range of line pressures can be... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Pneumatic Actuator -- 103535302 [DFM-40-25-B-PPV-A-GF from Festo Corporation]
from Radwell International

PNEUMATIC CYLINDER,DOUBLE ACTING, 40MM PISTON, 25MM STROKE, PNEUMATIC CUSHIONING RINGS AT BOTH ENDS,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Saunders Valve Actuator -- ES Type
from XOMOX (A Crane Co. Company)

Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and can be used to modulate control duties as well as normal isolating functions. Failsafe closing actuators... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Pneumatic Actuator -- 11233785 [DFM-20-50-P-A-GF from Festo Corporation]
from Radwell International

GUIDED ACTUATOR, 50 MM STROKE, 20 MM PISTON DIMAETER, 2 TO 10 BAR, DOUBLE ACTING, M5 CONNECTION, - 20 TO 80 DEGREES C, COMPRESSED AIR, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 170844. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Saunders Valve Actuator -- SCC Type
from XOMOX (A Crane Co. Company)

Saunders SSC Range. With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel . Suitable for both aseptic and industrial applications, the SSC provides excellent resistance for both chemically aggressive or steam duties.  Size... [See More]

  • Actuator Type: Piston Cylinder
  • Operation: OnOff
  • Valve Motion: Linear
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Pneumatic Actuator -- 116708432 [DGP-32-840-PPV-A-B-FK from Festo Corporation]
from Radwell International

LINEAR ACTUATOR, 8 BAR, 120PSI, 32 PISTON, 840 MM STROKE, ADJUSTABLE END POSITION CUSHIONING, MOMENT COMPENSATOR SUPPLY PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 117761601 [2492-130 from Invensys PLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, PISTON DAMPER ACTUATOR, ALL METAL, SPRING RANGE (PSIG) 5-10 WITH LINKAGE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 12028918 [DFM-16-50-P-A-KF from Festo Corporation]
from Radwell International

PNEUMATIC GUIDED CYLINDER, DOUBLE-ACTING PNEUMATIC CYLINDER, PISTON DIAMETER 16, 50 MM STROKE, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES, 170912. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 120631695 [DRQD-B-32-180-PPVJ-A-AR-FW-Z1 from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM RIGHT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 120631701 [DRQD-B-32-180-PPVJ-A-AL-FW-Z1 from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM LEFT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 120706475 [DGO-40-450-PPV-A-B from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR, 40MM PISTON, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 124047187 [DRQD-16-180-YSRJ-A-AR-FW from Festo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AVAILABLE UP UNTIL 2016, SEMI-ROTARY DRIVE, 16MM PISTON, 180 ° SWIVEL, ADJUSTABLE SHOCK ABSORBER, FOR PROXIMITY SENSING, SUPPLY PORT RIGHT, FLANGED SHAFT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 130432252 [TAV1-4A-1.125X2.000 from Norgren LLC]
from Radwell International

PNEUMATIC ACTUATOR, TAV SERIES, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, SIDE TAPPED MOUNT, 1/2 INCH ROD DIAMETER, 1/2-20 THREAD, 1.125 INCH BORE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder
Pneumatic Actuator -- 131587796 [TAV6-4A-1.125X1.000 from Norgren LLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, ACTUATOR, TINY TIM, NFPA, DOUBLE ACTING, 150 PSI OPERATING PRESSURE, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, THREADED NOSE, 1/2" ROD DIAMETER, 5/16-24 THREAD, 1-1/8" BORE, 1" STROKE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Piston Cylinder