Travel Stop (Limit Stop) Pneumatic Valve Actuators

4 Results
Matryx Valve Actuators -- MX60
from XOMOX (A Crane Co. Company)

Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 210 to 680
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°; 180°
Double-acting Pneumatic Actuator -- ACTAIR
from KSB AG

Design. Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 177 to 155752
  • Operation: Modulating
  • Full Range of Rotary Motion: 90°
FieldQ™ -- Type Q40
from FieldQ

Interchangeable function modules, Smart, AS-Interface, Fieldbus, Profibus [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 150 to 602
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Single-acting Pneumatic Actuator -- DYNACTAIR
from KSB AG

Design. Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 142 to 77876
  • Operation: Modulating
  • Full Range of Rotary Motion: 90°