Local Position Indication Pneumatic Valve Actuators

5 Results
Pneumatic Valve Actuator -- PN-Series
from BI-TORQ® Valve Automation

PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES. The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has allowed us to reduce the size of the actuator without losing any torque. We... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 40 to 25000
  • Operation: Modulating
  • Actuator Type: Rack and Pinion
Diaphragm Amplifier -- F-4014-123
from Air Logic

The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in both digital and... [See More]

  • Valve Motion: Linear
  • Control Signal Input: Pressure
  • Operation: OnOff
  • Pressure Control Signal Input: ? to 5
Pneumatic Valve Actuator -- O Series
from Assured Automation

The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits. • CISQ Certified. • High... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: 60 to 25600
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Double-acting Pneumatic Actuator -- ACTAIR
from KSB AG

Design. Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 177 to 155752
  • Operation: Modulating
  • Full Range of Rotary Motion: 90°
Single-acting Pneumatic Actuator -- DYNACTAIR
from KSB AG

Design. Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 142 to 77876
  • Operation: Modulating
  • Full Range of Rotary Motion: 90°