Diaphragm Actuator Pneumatic Valve Actuators

8 Results
Pneumatic Diaphragm Actuator
from Shanghai Thinktank Process Management Co., Ltd

Description. Product Name: Pneumatic Diaphragm Actuator. Type: Spring return diaphragm. Action: Reverse acting or direct acting. Supply air pressure: 260 to 800 kPa. Air connection: 1/4 NPT or 3/8 NPT. Optional accessories: Positioner, Pressure regulator with filter, Limit switch, Solenoid valve,... [See More]

  • Actuator Type: Diaphragm
  • Actuator Action: Direct Acting; Reverse Acting
  • Operating Pressure Range: 37.71 to 116
Pneumatic Actuator -- 10637469 [MP909E-1356 from Honeywell Analytics, Inc.]
from Radwell International

PNEUMATIC DAMPER ACTUATOR, MEDIUM ACTUATOR FORCE, 3-13 PSI SPRING RANGE, 4" STROKE, SPRING RETURN, 29 PSI MAXIMUM OPERATING PRESSURE, 6.6 SQUARE INCH DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Diaphragm
Automatic Diaphragm Valve -- Standard Actuator
from G.I.E. Inc.

Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]

  • Actuator Type: Diaphragm
  • Valve Motion: Rotary
Pneumatic Diaphragm Actuator -- SistoMat - PC
from KSB AG

SISTOMAT-PC type LAD. Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer requirements, factory-mounted. [See More]

  • Actuator Type: Diaphragm
  • Operation: OnOff
  • Valve Motion: Rotary
  • Acting type: Single Acting (optional feature); Double Acting (optional feature)
Control Actuators
from Azbil Corporation

Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and long strokes. [See More]

  • Actuator Type: Diaphragm; Piston Cylinder
  • Acting type: Single Acting; Double Acting
  • Operation: OnOff
Diaphragm Amplifier -- F-4014-123
from Air Logic

The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in both digital and... [See More]

  • Actuator Type: Diaphragm
  • Operation: OnOff
  • Valve Motion: Linear
  • Control Signal Input: Pressure
Pneumatic Actuator -- 119185257
from Radwell International

DISCONTINUED BY MANUFACTURER, ACTUATOR PURE FLO VALVE, DIAPHRAGM TYPE-PTFE, MODEL .5-A103, 90 PSI MAXIMUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Diaphragm
Pneumatic Actuator -- 12044144 [D-3153-1 from Johnson Controls, Inc.]
from Radwell International

DAMPER ACTUATOR, 8-13 PSI SPRING RANGE, INCLUDES D-9502 POSITIONER AND UNIVERSAL MOUNTING BRACKET, 3" STROKE, 0-20 PSIG CONTROL AIR PRESSURE, 1/8" NPT STRAIGHT BARBED FITTING AIR CONNECTION, 15" DIAPHRAGM, DIE CAST ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuator Type: Diaphragm; Rack and Pinion