Open at No Power Pneumatic Valve Actuators

2 Results
Air Valve Actuator, Normally Open -- YHNO
from MAXPRO Technologies, Inc.

MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air pressure available. Valve Actuator features:... [See More]

  • Failsafe: OpenNoPower
  • Operation: OnOff
  • Valve Motion: Rotary
  • Stem Diameter: 0.2500 to 1
Pneumatic Valve Actuators
from GF Piping Systems

All GF Piping Systems actuators can be used as open/close or control actuators. The double-acting design means that the valve is opened or closed by the actuator applying compressed air. Depending on the requirement, the springs can open or close. The single-acting actuators only apply compressed... [See More]

  • Failsafe: CloseNoPower; OpenNoPower
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 35.4 to 33982