Rack Mount Voltage Converters and Voltage Inverters
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0300
from Amp-Line Corp.
There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole)... [See More]
- Form Factor: Rack Mount