Strain Gauge / Bridge Input Voltage Converters and Voltage Inverters

4 Results
Bridge Input Signal Conditioner -- DRC-4710 and DRC-4720
from OMEGA Engineering, Inc.

The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]

  • Sensor Inputs: Bridge Input
  • Form Factor: DIN Rail
  • DC Voltage: 0-30 mV
  • Operating Temperature: 32 to 131
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Sensor Inputs: Bridge Input
  • Features: SigIsol
  • Channels: 4
  • Maximum Output: 10
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Sensor Inputs: Thermocouple Input; RTD Input; Bridge Input
  • AC Voltage: 0-650 V
  • DC Voltage: 0-650 V
  • Frequency: 0-50 kHz
Modular Signal Conditioning System -- OM2
from OMEGA Engineering, Inc.

The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]

  • Sensor Inputs: Bridge Input
  • User Interface: None
  • Form Factor: DIN Rail