Thermocouple Input Voltage Converters and Voltage Inverters

2 Results
Compact 6.2mm Signal Converters -- DSCP/SCTP
from Dataforth Corporation

Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]

  • Sensor Inputs: Thermocouple Input
  • Accuracy: 0.1000
  • Channels: 1
  • Form Factor: DIN Rail
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Sensor Inputs: Thermocouple Input; RTD Input; Bridge Input
  • AC Voltage: 0-650 V
  • DC Voltage: 0-650 V
  • Frequency: 0-50 kHz