AC Voltage Input Voltage Converters and Voltage Inverters

11 Results
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Channels: 1
  • Accuracy: 0.2500
  • Differential Channels: Yes
  • Features: SigIsol
Isolated True RMS Input Modules -- 8B-33-01
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Channels: 1
  • Features: SigIsol
  • Accuracy: 0.2500
  • Maximum Output: 5
Isolated True RMS Input Modules -- 8B-33-02
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Channels: 1
  • Features: SigIsol
  • Accuracy: 0.2500
  • Maximum Output: 5
Isolated True RMS Input Modules -- 8B-33-03
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Channels: 1
  • Features: SigIsol
  • Accuracy: 0.2500
  • Maximum Output: 5
Isolated True RMS Input Modules -- 8B-33-04
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Channels: 1
  • Features: SigIsol
  • Accuracy: 0.2500
  • Maximum Output: 5
Isolated True RMS Input Modules -- 8B-33-05
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Channels: 1
  • Features: SigIsol
  • Accuracy: 0.2500
  • Maximum Output: 5
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Channels: 1
  • Accuracy: 0.2500
  • Differential Channels: Yes
  • Features: SigIsol
Combined Watt/Var Transducers -- DRA-WVT-3
from OMEGA Engineering, Inc.

The DRA-WVT-3 Series combines watt and VAR transducers in one compact housing. Two simultaneous proportional dc current outputs are provided for watt and VAR parameters. The polarity of the watt output is positive for unity power factor (PF); polarity for the VAR output is positive for lagging power... [See More]

  • Accuracy: 0.1000
  • Form Factor: Stand-alone
  • AC Voltage: 115 to 230
  • User Interface: None
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Voltage: 0-650 V
  • Frequency: 0-50 kHz
  • AC Voltage: 0-650 V
  • Sensor Inputs: Thermocouple Input; RTD Input; Bridge Input
DC/AC Voltage Input Signal Conditioner -- DRF-VDC and DRF-VAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Voltage: 0-650 V
  • Form Factor: DIN Rail
  • AC Voltage: 0-650 V
  • User Interface: None
Signal Conditioners For PLCs -- HE-X Signal Conditioners
from OMEGA Engineering, Inc.

Omega offers a general-purpose signal conditioning product designed to augment the capabilities of any Programmable Logic Controller (PLC). These signal conditioners allow normally incompatible signals and loads (AC inputs, AC outputs, etc.) to easily interface with any PLC. Three categories of... [See More]

  • Differential Channels: Yes
  • Maximum Output: 24
  • Accuracy: 0.2500
  • AC Voltage: 120/240 VAC