RTD Input Voltage Converters and Voltage Inverters
2 Results
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Sensor Inputs: Thermocouple Input; RTD Input; Bridge Input
- AC Voltage: 0-650 V
- DC Voltage: 0-650 V
- Frequency: 0-50 kHz
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- Sensor Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-100 V
- User Interface: None