DC Voltage Input Voltage Converters and Voltage Inverters
from Waytek, Inc.
Eaton's Sure Power 12010C10 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Ignition Turn On. Reverse Voltage protection. Over/low voltage protection. 12VDC to 24VDC Power Conversion. -40 °F (-40 °C) to 185 °F (85 °C) Operating Temperature. IP69K. Used with... [See More]
- DC Voltage: 12V Input
from Altech Corp.
Solid State I/O Modules are used to switch both AC and DC loads as well as sensing AC or DC control voltages for controlling the input to a PLC. The input is isolated from the output via an optically coupled circuit in the device itself. Since there are no moving parts, the device will have a... [See More]
- DC Voltage: 5 VDC
- User Interface: None
- Form Factor: Modular Bay or Slot System
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 12040C10 Converter. Category: Converter & Equalizers. Manufacturer: Eaton. Replaces Sure Power 12040C00 (Waytek 80118). Provides 12VDC to 24VDC power conversion for heavy duty applications. Steps-up input voltage in order to achieve the appropriate output voltage. To reduce... [See More]
- DC Voltage: 12V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21010C10 Converter, 10A, 24VDC to 12VDC. [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21015C10 Converter, 15A, 24VDC to 12VDC. [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21020C10 Converter, 20A, 24VDC to 12VDC. [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 21030C10 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Sure Power Converter - Replaces Sure Power 21030C00 (Waytek 80107). Provides 24VDC to 12VDC power conversion for heavy duty applications. Utilizes parallel buck converters to step down input voltage in... [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 21060C00 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Provides 24VDC to 12VDC power conversion for heavy duty applications. Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage. Allows use of... [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 18
- Agency Approval: REACH Compliant
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 21080C00 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Provides 24VDC to 12VDC power conversion for heavy duty applications. Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage. Allows use of... [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
- Agency Approval: REACH Compliant
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 21100C00 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Provides 24VDC to 12VDC power conversion for heavy duty applications. Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage. Allows use of... [See More]
- DC Voltage: 24V Input
- Operating Temperature: -40 to 185
- Agency Approval: REACH Compliant
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 41020C10 Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Switched/Unswitched 12VDC output. Ingress Protection: IP67. Shock and vibration resistant. Rated SAE J1455 and SAE J1113. Operating Temperature: -40 °F (-40 °C) to 185 °F (85 °C). [See More]
- DC Voltage: 36/48V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Designed to provide 48V to 12V power conversion for heavy-duty applications, the 41040 DC/DC converter offers reliable system performance and flexibility. The converter uses two buck power stages in parallel. The multiphase buck converter architecture uses interleaved timing to multiply power stage... [See More]
- DC Voltage: 36/48V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Waytek, Inc.
Eaton's Sure Power 71030I Converter. Category: Converters & Equalizers. Manufacturer: Eaton. Sure Power 71030l converter for adjusting voltages dual voltage battery systems. Adjusts the input voltage in order to support dual voltage requirements. Thermal overload shutdown. Short circuit and... [See More]
- DC Voltage: 72V Input
- Operating Temperature: -40 to 185
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Features: SigIsol
from Define Instruments
What it does: Accepts high voltage input and outputs a signal reduced by a factor of 1000. Another useful accessory for Zen series monitoring stations, the HVA-1000 accepts a voltage of up to 1000V DC, and safely attenuates it to a suitable low voltage, which can then be input into almost any low... [See More]
- DC Voltage: 1000 V
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- DC Voltage: 0-30 mV
- Form Factor: DIN Rail
- Sensor Inputs: Bridge Input
- Operating Temperature: 32 to 131
from Spectron Glass and Electronics Inc.
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]
- Channels: 1
- DC Voltage: 3V - 12V
- Features: Yes
- Sensor Inputs: Tilt Sensor
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Channels: 4
- Maximum Output: 10
- Features: SigIsol
- DC Voltage: 0-5mV/0-400mV
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- Frequency: 0-50 kHz
- AC Voltage: 0-650 V
- Sensor Inputs: Thermocouple Input; RTD Input; Bridge Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Channels: 1
- Maximum Output: 10
- Features: SigIsol
- DC Voltage: 0-10mV to 0-50mV
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- Form Factor: DIN Rail
- AC Voltage: 0-650 V
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Channels: 8
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- DC Voltage: 0-100 V
- Form Factor: DIN Rail
- Sensor Inputs: Thermocouple Input; RTD Input
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: Up to 10 V
- User Interface: None
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from OMEGA Engineering, Inc.
The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]
- Sensor Inputs: Bridge Input
- User Interface: None
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Features: Yes