Frequency Input Current Loop Converters

17 Results
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Channels: 1
  • Accuracy: 0.2500
  • Differential Channels: Yes
  • Features: SigIsol
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • Channels: 2
  • Bandwidth: 0.5000
  • Accuracy: 0.1000
  • AC Voltage: 0-150VAC
IntelliPack® 800T Series Intelligent Transmitter -- 841T-0500
from Acromag, Inc.

0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]

  • Frequency: 0 to 50 KHz
  • User Interface: None
  • Form Factor: DIN Rail
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Channels: 2
  • Bandwidth: 0.5000
  • Accuracy: 0.1000
  • AC Voltage: 0-150VAC
TT230 Series - TT239 Transmitter, Frequency/Pulse/PWM Input, 12-32 DC Loop/Local/Power -- TT239-0600
from Acromag, Inc.

Multi-range 0Hz to 100KHz frequency input. Multi-range 0Hz to 3KHz PWM input. 4-20mA output (sink/source). 12-32V DC power. The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You... [See More]

  • DC Voltage: 0-170V max.
  • Form Factor: DIN Rail
  • Frequency: 0-100KHz
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • Channels: 2
  • Bandwidth: 0.4000
  • Accuracy: 0.1000
  • AC Voltage: 0-150VAC
TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power -- TT339-0700
from Acromag, Inc.

Multi-range 0Hz to 100KHz input. Universal current/voltage output. 12-32V DC power. The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An... [See More]

  • DC Voltage: 0-170V max.
  • Form Factor: DIN Rail
  • Frequency: 0-100KHz
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Voltage: 0-650 V
  • AC Voltage: 0-650 V
  • DC Current: 0-5 A
  • AC Current: 0-5 A
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Channels: 8
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
DRF-FR Freqency Input Signal Conditioner -- DRF-FR
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Frequency: 0-50 kHz
  • User Interface: None
  • Form Factor: DIN Rail
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
Passive Loop Powered Isolator -- DR910
from OMEGA Engineering, Inc.

The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively... [See More]

  • Channels: 1
  • Bandwidth: 0.0750
  • Accuracy: 0.1000
  • DC Current: 0-4mA
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Channels: 6
  • Accuracy: 0.2000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500