Computer Programmable Current Loop Converters

25 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
600T Series Signal Splitter, AC/DC-Powered -- 633T
from Acromag, Inc.

One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]

  • User Interface: None; Computer Programmable
  • Differential Channels: Yes
  • Channels: 2
  • Accuracy: 0.0500
4-Channel Current Output Card -- OMB-DBK5
from OMEGA Engineering, Inc.

The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]

  • User Interface: Computer Programmable
  • Agency Approval: CE
  • Form Factor: PC Board
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • User Interface: Computer Programmable
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • User Interface: None; Computer Programmable
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0500
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • User Interface: Computer Programmable
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • User Interface: Computer Programmable
  • Differential Channels: Yes
  • Channels: 1
  • DC Voltage: ±1 or 500mVDC
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • User Interface: Computer Programmable
  • Differential Channels: Yes
  • Channels: 1
  • DC Voltage: ±1 or 500mVDC
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 8
  • Accuracy: 0.2000
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • User Interface: Computer Programmable
  • Inputs: RTD Input
  • AC Current: 0.5mA
  • Excitation: Current
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power -- TT234-0600
from Acromag, Inc.

Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Inputs: Thermistor Input
  • Agency Approval: CE, UL/cUL Class 1 Div 2 Zone 2 Approvals
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]

  • User Interface: Computer Programmable
  • DC Current: 20mA
  • DC Voltage: 500mV
  • Form Factor: DIN Rail
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT230 Series - TT239 Transmitter, Frequency/Pulse/PWM Input, 12-32 DC Loop/Local/Power -- TT239-0600
from Acromag, Inc.

Multi-range 0Hz to 100KHz frequency input. Multi-range 0Hz to 3KHz PWM input. 4-20mA output (sink/source). 12-32V DC power. The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You... [See More]

  • User Interface: Computer Programmable
  • Frequency: 0-100KHz
  • DC Voltage: 0-170V max.
  • Form Factor: DIN Rail
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT330 Series – TT336 Current Millivolt Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]

  • User Interface: Computer Programmable
  • DC Current: 20mA
  • DC Voltage: 500mV
  • Form Factor: DIN Rail
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT330 Series – TT337 Process Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • DC Voltage: 1-10V
  • Agency Approval: CE
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Accuracy: 0.2000
TT330 Series – TT338 High Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • DC Voltage: 15-150V
  • Agency Approval: CE