Thermocouple Input Current Loop Converters

11 Results
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Excitation: Voltage
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • DC Current: 0-5 A
  • DC Voltage: 0-650 V
  • AC Voltage: 0-650 V
600T Series Transmitter, Single Channel, Thermocouple/mV Input -- 655T-0600
from Acromag, Inc.

TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]

  • Inputs: Thermocouple Input
  • Differential Channels: Yes
  • Channels: 1
  • DC Voltage: 0 to 125mVDC
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Excitation: Voltage
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • DC Current: 0-50 mA
  • DC Voltage: 0-100 V
  • Form Factor: DIN Rail
IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input -- 822A-0200
from Acromag, Inc.

2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt ( ±100mV DC) input. Dual mechanical relays output. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. [See More]

  • Inputs: Thermocouple Input
  • Differential Channels: Yes
  • Channels: 2
  • DC Voltage: ±1 or 500mVDC
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Accuracy: 0.3000
  • Channels: 1
  • Bandwidth: 0.0015
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Differential Channels: Yes
  • Channels: 1
  • DC Voltage: ±1 or 500mVDC
Thermocouple Signal Conditioner -- DRF-TC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: Thermocouple Input
  • User Interface: None
  • Form Factor: DIN Rail
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • DC Voltage: 100mV DC
  • User Interface: None
Process Loop Splitter -- SP233
from Acromag, Inc.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag ’s Agility ™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage... [See More]

  • Inputs: Thermocouple Input
  • User Interface: None
  • Form Factor: DIN Rail
  • Agency Approval: CE, UL/cUL