DC Voltage Input Current Loop Converters
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Bandwidth: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Bandwidth: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Bandwidth: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Bandwidth: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Bandwidth: 0.1000
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Bandwidth: 0.0030
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Bandwidth: 0.0030
from Dataforth Corporation
Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]
- Channels: 1
- Bandwidth: 0.4000
- Accuracy: 0.0500
- Features: SigIsol
from Dataforth Corporation
SCM7B39 process current modules accept high-level signals from the process control system and provide either 0 to 20mA or 4 to 20mA current to the field. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel)... [See More]
- Channels: 1
- Bandwidth: 0.1000
- Accuracy: 0.0300
- Features: SigIsol
from Define Instruments
This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]
- DC Voltage: 100mV to ±10V
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- DC Current: 1µA–24mA
- Excitation: Voltage
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Time Mark Corporation
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]
- Channels: 6
- Excitation: Current
- DC Voltage: 15VDC
- Form Factor: Panel / Chassis Mount
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Channels: 1
- DC Voltage: ±100 VDC
- Differential Channels: Yes
- DC Current: ±100mADC
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Channels: 1
- Inputs: Tilt Sensor
- DC Voltage: 14V - 24V
- Excitation: Voltage
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- DC Voltage: 0-30 mV
- Excitation: Voltage
- Inputs: Bridge Input
- Form Factor: DIN Rail
from Define Instruments
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]
- DC Voltage: 100mV to ±10V
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- DC Current: 1µA–24mA
- Excitation: Voltage
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- Channels: 1
- DC Voltage: 0 to 125mVDC
- Differential Channels: Yes
- Inputs: Thermocouple Input
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- AC Voltage: 0-650 V
- DC Current: 0-5 A
- AC Current: 0-5 A
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Channels: 1
- DC Voltage: ±1 or 500mVDC
- Differential Channels: Yes
- Inputs: Thermocouple Input; RTD Input
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- Form Factor: DIN Rail
- AC Voltage: 0-650 V
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges). 0 to 20mA DC, 0 to 10V DC (selectable ranges) output. 10-36V DC power. Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions. IntelliPack math modules... [See More]
- Channels: 2
- DC Voltage: 0 to 10 VDC
- Differential Channels: Yes
- DC Current: 0 to 20 mADC
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- DC Voltage: 0-100 V
- Inputs: Thermocouple Input; RTD Input
- DC Current: 0-50 mA
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Channels: 8
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- DC Voltage: 100mV DC
- Form Factor: DIN Rail
- Inputs: Thermocouple Input; RTD Input
- User Interface: None
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: Up to 10 V
- Form Factor: DIN Rail
- DC Current: Up to 50 mA
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]
- Inputs: Thermistor Input
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Agency Approval: CE, UL/cUL Class 1 Div 2 Zone 2 Approvals
from OMEGA Engineering, Inc.
The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]
- Channels: 1
- Bandwidth: 0.0015
- Accuracy: 0.3000
- Maximum Output: 10
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]
- DC Voltage: 500mV
- Form Factor: DIN Rail
- DC Current: 20mA
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The DR900 Universal Signal Conditioning Module can isolate and convert over 100 combinations of analog signal ranges. The DR900 converts and transmits signals linearly proportional to the input, while the DR900-SQRT transmits the scaled square root of the input signal. This allows the DR900-SQRT to... [See More]
- Channels: 1
- Maximum Output: 5
- Accuracy: 0.1000
- DC Voltage: 1.1V
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Multi-range 0Hz to 100KHz frequency input. Multi-range 0Hz to 3KHz PWM input. 4-20mA output (sink/source). 12-32V DC power. The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You... [See More]
- DC Voltage: 0-170V max.
- Form Factor: DIN Rail
- Frequency: 0-100KHz
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]
- DC Voltage: 500mV
- Form Factor: DIN Rail
- DC Current: 20mA
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Bandwidth: 62500
from Acromag, Inc.
Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- DC Voltage: 1-10V
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Agency Approval: CE