Voltage Excitation Supply Current Loop Converters

7 Results
DSCA42 2-Wire Transmitter Interface Signal Conditioners With Loop Power -- DSCA42-xx
from Dataforth Corporation

Each DSCA42 2-wire transmitter interface module provides a single channel of 4 to 20mA process current input which is filtered, isolated, amplified, and converted to a high-level voltage output. An isolated 24V power supply is provided to power the 2-wire transmitter. Signal filtering is... [See More]

  • Excitation: Voltage; Current
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0300
600T Series Signal Splitter, AC/DC-Powered -- 633T
from Acromag, Inc.

One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]

  • Excitation: Voltage
  • Differential Channels: Yes
  • Channels: 2
  • Accuracy: 0.0500
Single Axis Signal Conditioner -- SA40072
from Spectron Glass and Electronics Inc.

The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]

  • Excitation: Voltage
  • DC Voltage: 14V - 24V
  • Channels: 1
  • Inputs: Tilt Sensor
Bridge Input Signal Conditioner -- DRC-4710 and DRC-4720
from OMEGA Engineering, Inc.

The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]

  • Excitation: Voltage
  • Inputs: Bridge Input
  • DC Voltage: 0-30 mV
  • Form Factor: DIN Rail
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • Excitation: Voltage
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • Excitation: Voltage
  • Differential Channels: Yes
  • Channels: 1
  • Accuracy: 0.0500
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • Excitation: Voltage
  • DC Current: 1µA–24mA
  • DC Voltage: 100mV to ±10V
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input