Programmable Gain Charge Amplifiers and Charge Converters

1 Result
CCA 1000 Conditioning Charge Amplifier -- EC6067
from RESON

The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]

  • Channels: 1
  • Features: Yes
  • Maximum Output: 2
  • Outputs: Analog Voltage Output; Gain