64-bit PMC and XMC Modules
from Acromag, Inc.
8 asynchronous EIA/TIA-232E serial ports. 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 120Kbps). These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configuration helps you quickly set baud rates, character-sizes, stop... [See More]
- PMC Data Bus: 64-bit
- Other Products: Octal Serial 232 Communication
- Technology: PMC
- Number of Channels: 8
from Sealevel Systems, Inc.
Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553 communication. The board is compatible... [See More]
- PMC Data Bus: 32-bit; 64-bit
- Other Products: Serial Communication Module
- Technology: PMC
- Number of Channels: 8
from Acromag, Inc.
Artix-7 FPGA with 200k logic cells. Acromag ’s XMC-7A modules feature a high-performance user-configurable Xilinx ® Artix ®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and flexible I/O processor module that is capable of... [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
from Sealevel Systems, Inc.
Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553 communication. The board is compatible... [See More]
- PMC Data Bus: 32-bit; 64-bit
- Other Products: Serial Communication Module
- Technology: PMC
- Number of Channels: 4
from Acromag, Inc.
XMC module with PCIe interface. Logic-optimized Artix-7 FPGA. Write-protected flash. Acromag ’s XMC-7AWP modules feature a high-performance user-configurable Xilinx ® Artix ®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and... [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
from Acromag, Inc.
XMC module. Kintex-7 FPGA. 10-Gigabit Ethernet. Write-protected flash. Acromag ’s XMC-7KWP modules feature a high performance user-configurable Xilinx ® Kintex ®-7 FPGA enhanced with high-speed memory and a high throughput serial interface. [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
from Acromag, Inc.
LVDS I/O and Plug-In I/O Modules. XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices. Acromag's PMC-LX boards use a high-performance Xilinx ® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high... [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module; User-Configurable Virtex-5 FPGA
- Technology: PMC
- Number of Channels: 64
from Acromag, Inc.
LVDS and Plug-In I/O Modules. XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core. Acromag ’s PMC-VFX boards feature a reconfigurable Xilinx ® Virtex ™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to... [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module; User-Configurable Virtex-5 FPGA
- Technology: PMC
- Number of Channels: 64
from Acromag, Inc.
64 LVDS I/O and plug-In I/O modules. XC5VLX85T/110T/155T FPGA, up to 155K logic cells, 128 DSP48E slices. Acromag ’s PMC-VLX boards feature a reconfigurable Xilinx ® Virtex ™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O... [See More]
- PMC Data Bus: 64-bit
- Other Products: FPGA Module; User-Configurable Virtex-5 FPGA
- Technology: PMC
- Number of Channels: 64