PMC PMC and XMC Modules
from Sealevel Systems, Inc.
Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553 communication. The board is compatible... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit; 64-bit
- Other Products: Serial Communication Module
- Number of Channels: 8
from ELMA Electronic Inc.
Features: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O. Optional PIM8046 (VITA 36) for rear I/O connections. Xilinx FPGA softcore PCI interface. 16C650 compatible host interface. PCI interface: PCI 2.1 compliant. 33MHz, 32-bit interface. 3.3V and 5.0V signaling supported 5V supply. [See More]
- Technology: PMC
- Other Products: FPGA Module
from Acromag, Inc.
16 differential or 32 single-ended inputs. 125KHz throughput. 8 µS/conversion. Selectable input range ( ±5V, ±10V, 0-5V, 0-10V). PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features to improve your overall system throughput rate. You... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Other Products: 16-Bit A/D Analog Input Module
- Number of Channels: 32
from Data Device Corporation (DDC)
The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Interface / Adapter: MIL-STD-1553 & ARINC 429 PMC Interface
- Number of Channels: 6
from Sealevel Systems, Inc.
Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553 communication. The board is compatible... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit; 64-bit
- Other Products: Serial Communication Module
- Number of Channels: 4
from ELMA Electronic Inc.
1-4 Independent, dual redundant channels. Commercial, extended temp/rugged/conduction cooled. 1553B, 1553A, 1760, Link-16, SADL compatible. One MByte, 32-bit High Speed QDR RAM per channel. Dual function model: BC/Mon or mRT(1-32)/Mon. Full function model: BC/Mon and mRT(1-32)/ Mon. Advanced BC... [See More]
- Technology: PMC
- Number of Channels: 1 to 4
- PMC Data Bus: 32-bit
from Acromag, Inc.
Independent D/A converters on each channel. 10 µS settling time. Three output ranges. PMC230A modules have eight 16-bit D/A converter (DACs) to provide highly-accurate analog voltage outputs. A unique two-piece board design brings the proven reliability of Acromag ’s IndustryPack ®... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Other Products: 16- Bit D/A Analog Output Module
- Number of Channels: 8
from Data Device Corporation (DDC)
Rugged and reliable, DDC ’s PMC family of embedded cards are engineered for rugged environments and can be used in conduction cooled or air cooled systems. The unique I/O mix and high channel count on a single card saves space, power, weight, and cost —making this an ideal solution for... [See More]
- Technology: PMC
- Number of Channels: 8
- Interface / Adapter: MIL-STD-1553 PMC Interface
from Sealevel Systems, Inc.
Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains two channels of MIL-STD-1553 communication. The board is compatible... [See More]
- Technology: PMC
from ELMA Electronic Inc.
The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via RJ45 connectors. Four rear Gigabit Ethernet ports via RJ45 connectors on the optional PMC interface module... [See More]
- Technology: PMC
- Number of Channels: 9
- Other Products: Networking Module
from Acromag, Inc.
PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Other Products: A/D Conversion Analog Input Module
- Number of Channels: 16
from Data Device Corporation (DDC)
Rugged and reliable, DDC ’s BU-65580M embedded PMC card is engineered for rugged environments and can be used in conduction cooled or air cooled systems. The combination of one dual redundant MIL-STD-1553 channel and one channel of Enhanced Bit Rate-1553 (EBR-1553) with a 4 port hub on a... [See More]
- Technology: PMC
- Number of Channels: 8
- Interface / Adapter: MIL-STD-1553 PMC Interface
from Acromag, Inc.
Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring... [See More]
- Technology: PMC
- Number of Channels: 10
- Other Products: Counter/Timer
from Data Device Corporation (DDC)
Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to-digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps reduce... [See More]
- Technology: PMC
- Other Products: Synchro-to-Digital Conversion Card
from Acromag, Inc.
16D/32SE channels, 16-bit A/D. 8 channels, 16-bit D/A. 16 TTL input/outputs. 32-bit counter/timer. PMC730 mezzanine modules provide a variety of I/O functions on a single plug-in card. These new high-density modules perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Other Products: Multifunction I/O Module
- Number of Channels: 32
from Data Device Corporation (DDC)
The BU-65578F/M is a PMC card that provides up to eight dual-redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. The card also contains up to eight digital discrete I/Os, eight avionics (+35V) discrete I/Os, an IRIG-B time code input, an IRIG-B time code... [See More]
- Technology: PMC
- PMC Data Bus: 32-bit
- Interface / Adapter: MIL-STD-1553 PMC Interface
- Number of Channels: 8
from Acromag, Inc.
8 asynchronous EIA/TIA-232E serial ports. 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 120Kbps). These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configuration helps you quickly set baud rates, character-sizes, stop... [See More]
- Technology: PMC
- PMC Data Bus: 64-bit
- Other Products: Octal Serial 232 Communication
- Number of Channels: 8
from Data Device Corporation (DDC)
DDC's Multi-Channel Multi-Protocol PMC and XMC cards utilize the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. The high channel count, unique I/O mix, and high performance can save... [See More]
- Technology: PMC; XMC
from Acromag, Inc.
LVDS I/O and Plug-In I/O Modules. XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices. Acromag's PMC-LX boards use a high-performance Xilinx ® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high... [See More]
- Technology: PMC
- PMC Data Bus: 64-bit
- Other Products: FPGA Module; User-Configurable Virtex-5 FPGA
- Number of Channels: 64
from Data Device Corporation (DDC)
The BU-65590F/M is a multi-protocol PMC card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or RT/MT modes. Sixteen ARINC 429 receive channels and... [See More]
- Technology: PMC
- Number of Channels: 4
- Interface / Adapter: MIL-STD-1553 PMC Interface